EN
  • EN
  • DE

MAX8631YETI+

Part No MAX8631YETI+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 8 + 2LDOs
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 5V
Channel Output Current 30mA, 100mA (Flash)
Frequency 1MHz
Dimming Single-Wire
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-TQFN (4x4)
Win Source Part Number 135831-MAX8631YETI+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8631YETI+ CAD Model

Description

The MAX8631YETI+ is a high-performance, integrated power-management IC from Maxim Integrated, designed to cater to the demanding needs of portable and compact electronic devices. This versatile component is engineered to provide efficient power regulation, ensuring optimal performance and extended battery life for the end-user's device.

Key Features

  • Multiple Output Regulators: It includes a synchronous buck regulator, a linear regulator, and an LDO, providing various voltage outputs for different components within a system.
  • High Efficiency: The synchronous buck regulator operates with high efficiency, which is crucial for battery-powered devices, helping to minimize power loss and heat generation.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for flexibility in design and compatibility with a wide range of peripherals and microprocessors.
  • Thermal Protection: The device features built-in thermal protection, which prevents damage due to overheating by shutting down the regulator if the internal temperature exceeds safe limits.
  • Compact Package: The MAX8631YETI+ comes in a compact, thermally efficient TQFN package, making it suitable for space-constrained applications.

Applications

The MAX8631YETI+ is ideal for a variety of applications where efficient power management is critical. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Handsets and Accessories
  • GPS Devices
  • Other Battery-Powered Devices

Technical Specifications

  • Input Voltage Range: 2.7V to 5.5V, catering to single-cell lithium-ion batteries and other standard power sources.
  • Output Voltage Range: Adjustable to meet the needs of the specific application.
  • Package: 28-TQFN (5x5mm) offering a compact footprint.
  • Operating Temperature Range: -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

The MAX8631YETI+ by Maxim Integrated provides designers with a robust power management solution that is both flexible and efficient, making it an excellent choice for the latest generation of portable electronics.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7103 $62.8133
25+ $4.6858 $117.1450
39+ $4.5392 $177.0288
53+ $4.3925 $232.8025
69+ $4.2458 $292.9602
92+ $3.8069 $350.2348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess