The SN74LS382AN, produced by Texas Instruments, is a high-performance Arithmetic Logic Unit (ALU) that is an integral component in computing and digital processing systems. This integrated circuit is designed to perform a variety of arithmetic and logic operations, making it a versatile choice for a range of applications, including calculators, computers, and complex digital systems.
Key Features
- Logic Type: Arithmetic Logic Unit (ALU)
- Number of Functions: Multiple, including addition, subtraction, and logical operations
- Number of Bits: 4-bit words, allowing for operations on nibbles
- Supply Voltage: Typically 5V, compatible with TTL levels
- Operating Temperature: 0°C to 70°C, suitable for commercial temperature ranges
- Package / Case: PDIP-20, a 20-pin plastic dual-in-line package for through-hole mounting
Performance and Quality
The SN74LS382AN is part of the 74LS series, known for its low-power Schottky technology, which ensures efficient operation with reduced power consumption. The device boasts fast processing capabilities, with typical propagation delays that support high-speed computing requirements. Texas Instruments' commitment to quality ensures that this ALU performs reliably within the specified temperature and voltage ranges.
Applications
Due to its capability to execute a wide range of arithmetic and logic operations, the SN74LS382AN is suitable for various applications, including:
- Microprocessor and microcontroller systems
- Computational units within digital signal processors (DSPs)
- Embedded systems requiring arithmetic computations
- Educational tools for computer architecture and digital design courses
Design Support
Texas Instruments provides extensive support for designers using the SN74LS382AN, including detailed datasheets, application notes, and reference designs. The company's online support and community forums are also available to assist with any technical questions that may arise during the design and implementation process.