EN
  • EN
  • DE

MAX8640YELT12+T

Part No MAX8640YELT12+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2V 0.5A SYNC 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 500mA
Frequency - Switching 1.8MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-uDFN (1.5x1.0)
Win Source Part Number 022195-MAX8640YELT12+T
Ultra Librarian 3D Model Ultra Librarian MAX8640YELT12+T CAD Model

Description

Maxim Integrated's MAX8640YELT12+T: A High-Efficiency, Low-Voltage Step-Down Converter

The MAX8640YELT12+T is a compact, high-efficiency, synchronous step-down DC-DC converter designed by Maxim Integrated to provide a reliable and efficient power solution for portable and space-constrained applications. This device is capable of delivering up to 1.2A of continuous output current and operates over a wide input voltage range of 2.5V to 5.5V, making it an ideal choice for battery-powered devices that require a stable and efficient power supply.

One of the key features of the MAX8640YELT12+T is its high efficiency, which can reach up to 96%. This is achieved through a combination of low on-resistance (R<sub>DS(ON)) internal switches and a 1.2MHz fixed switching frequency that allows for the use of small, low-cost capacitors and inductors. The high switching frequency also enables a compact footprint, as the device is available in a tiny 6-pin 2mm x 2mm Thin QFN package, which is highly suitable for space-sensitive applications.

The converter also boasts excellent transient response and output accuracy, which is critical for maintaining stable voltage levels in dynamic load conditions. With a low quiescent current of only 20μA, the MAX8640YELT12+T is optimized for battery life conservation, making it an excellent choice for portable devices where power efficiency is paramount.

Additional features of the MAX8640YELT12+T include a Power-OK (POK) output to indicate when the output is within regulation, soft-start to control inrush current during startup, and thermal overload protection to safeguard the device under extreme conditions. The device also supports a fully synchronous operation that improves efficiency by eliminating the need for an external Schottky diode.

With its robust design and comprehensive feature set, the MAX8640YELT12+T from Maxim Integrated stands out as a dependable power management solution for a wide range of applications, including mobile phones, PDAs, digital cameras, and other portable electronic devices where space and power efficiency are critical.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3728 $61.2192
33+ $3.5886 $118.4238
50+ $3.4766 $173.8300
69+ $3.3645 $232.1505
89+ $3.2525 $289.4725
119+ $2.9152 $346.9088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,180 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess