EN
  • EN
  • DE

MAX8645YETI

Part No MAX8645YETI
Manufacturer Maxim Integrated
Description 1x/1.5x/2x White LED Charge Pumps with Two LDOs in 4mm x 4mm TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215162-MAX8645YETI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8645YETI CAD Model

Description

Maxim Integrated MAX8645YETI Product Overview

The MAX8645YETI from Maxim Integrated is a high-performance, compact, integrated circuit designed to provide a versatile power management solution for a wide range of applications. This device is part of Maxim's extensive family of power management ICs, renowned for their efficiency, reliability, and advanced features.

Key Features

  • High Efficiency: The MAX8645YETI is designed to deliver high efficiency across various load conditions, making it suitable for battery-powered devices where power conservation is critical.
  • Adjustable Output Voltage: This IC offers an adjustable output voltage feature, providing flexibility to meet the specific requirements of the powered device or system.
  • Thermal Protection: With built-in thermal protection, the MAX8645YETI ensures safe operation by preventing overheating, which could otherwise lead to device damage or failure.
  • Low Quiescent Current: The low quiescent current of the IC helps to minimize standby power consumption, further extending battery life in portable applications.
  • Compact Package: The device comes in a small, thin package, making it ideal for space-constrained applications where board real estate is at a premium.

Applications

The MAX8645YETI is suitable for a variety of applications, including but not limited to:

  • Portable consumer electronics
  • Handheld devices
  • Wireless peripherals
  • Power supplies for microprocessors and DSPs

Technical Specifications

The technical specifications of the MAX8645YETI include:

  • Input Voltage Range: Specified by the manufacturer
  • Output Voltage Range: Adjustable to meet specific application needs
  • Package: Small, thin profile for space-saving integration
  • Protection Features: Over-temperature and over-current protection for safe operation

In summary, the MAX8645YETI from Maxim Integrated is a versatile, efficient, and reliable power management solution that is well-suited for a wide range of electronic devices and systems. Its advanced features and compact size make it an excellent choice for designers looking to optimize power consumption and save space in their applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 249 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess