EN
  • EN
  • DE

MAX8646ETG+T

Part No MAX8646ETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A SYNC 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.35V
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 3.24V
Output Current 6A
Frequency - Switching 500kHz to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 115470-MAX8646ETG+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8646ETG+T CAD Model

Description

Maxim Integrated's MAX8646ETG+T: High-Efficiency, Quad-Phase, PWM Step-Down Regulator

The MAX8646ETG+T is a cutting-edge, quad-phase PWM step-down regulator designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This power management IC is specifically engineered to deliver high efficiency, excellent thermal performance, and a compact solution for powering core voltages of high-performance processors and graphics cards.

Key Features

  • Quad-Phase Operation: The MAX8646ETG+T operates with four phases, which significantly reduces input and output ripple, leading to minimized component size and improved transient response.
  • High Efficiency: With its advanced design, this regulator maintains high efficiency across a wide range of load conditions, thereby reducing power loss and improving overall system performance.
  • Integrated MOSFETs: The device includes high-quality, low-RDS(on) internal MOSFETs, contributing to its high efficiency and reducing the need for external components.
  • Adjustable Output Voltage: The output voltage is adjustable, giving designers the flexibility to use this regulator in a variety of applications with different voltage requirements.
  • Quick-PWM™ Mode: Maxim's proprietary Quick-PWM mode ensures fast transient response, which is critical for maintaining stable voltages during sudden changes in load.

Applications

The MAX8646ETG+T is ideal for a wide range of applications that require a reliable and efficient power supply. It is particularly well-suited for:

  • Core supply voltages for high-performance CPUs and GPUs
  • High-density distributed power systems
  • Networking and telecommunications equipment
  • Enterprise servers and storage systems

Product Specifications

This regulator comes in a compact, 24-pin TQFN package with exposed pad for enhanced thermal performance. Its operating temperature range is from -40°C to +85°C, making it suitable for use in a variety of environments. The MAX8646ETG+T also features overvoltage and undervoltage protection, as well as thermal shutdown to protect the device and the system it powers from damage due to abnormal operating conditions.

In summary, the MAX8646ETG+T from Maxim Integrated is a robust, versatile, and high-efficiency solution for advanced power supply designs, offering designers both performance and reliability in a compact footprint.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0598 $55.2990
12+ $9.0747 $108.8964
18+ $8.7911 $158.2398
24+ $8.5075 $204.1800
31+ $8.2239 $254.9409
41+ $7.3732 $302.3012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess