EN
  • EN
  • DE

MAX864EEE+T

Part No MAX864EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARGE PUMP INV 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 2
Voltage - Input (Min) 1.75V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) -Vin, 2Vin
Current - Output 35mA
Frequency - Switching 185kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX864
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 706869-MAX864EEE+T
Ultra Librarian 3D Model Ultra Librarian MAX864EEE+T CAD Model

Description

Maxim Integrated MAX864EEE+T Product Overview

The Maxim Integrated MAX864EEE+T is a high-performance, precision operational amplifier (op-amp) designed to deliver exceptional accuracy and stability. This device is part of Maxim's renowned family of analog components, engineered to meet the stringent requirements of advanced electronic systems. The MAX864EEE+T is a versatile component suitable for a wide range of applications, including sensor interfacing, filter circuits, and analog signal processing in industrial, medical, and communication systems.

Key Features and Benefits

  • High Precision: The MAX864EEE+T offers excellent precision with low offset voltage and drift, ensuring accurate signal amplification and processing over time and temperature variations.
  • Low Power Consumption: It is designed for energy-efficient operation, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Wide Supply Voltage Range: This operational amplifier can operate across a broad range of supply voltages, providing flexibility in various power supply environments.
  • Stable Operation: With its robust design, the MAX864EEE+T ensures stable performance and is resistant to oscillations, which is crucial for maintaining signal integrity.
  • Compact Packaging: The device comes in a compact QSOP package, which is space-saving and suitable for high-density circuit designs.

Applications

  • Instrumentation and Control Systems
  • Medical Equipment
  • Data Acquisition Systems
  • Analog Filters
  • Precision Analog-to-Digital Converters (ADC) Interface
  • Portable Battery-Powered Devices

The MAX864EEE+T is equipped with a range of protective features, including over-temperature and short-circuit protection, which contribute to its reliability and longevity in demanding applications. Its combination of high precision, low power, and compact form factor makes it an excellent choice for designers looking to optimize their analog circuitry without compromising on performance or space.

With Maxim Integrated's commitment to quality and performance, the MAX864EEE+T operational amplifier represents a trusted solution for engineers seeking to enhance the accuracy and efficiency of their electronic designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8888 $53.7768
25+ $4.0113 $100.2825
39+ $3.8860 $151.5540
54+ $3.7606 $203.0724
69+ $3.6353 $250.8357
93+ $3.2592 $303.1056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,225 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess