EN
  • EN
  • DE

MAX8675EWN+T

Part No MAX8675EWN+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215203-MAX8675EWN+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8675EWN+T CAD Model

Description

Product Overview: MAX8675EWN+T from Maxim Integrated

The MAX8675EWN+T is a cutting-edge power management integrated circuit (PMIC) developed by Maxim Integrated, a renowned leader in the design and manufacturing of analog and mixed-signal engineering solutions. This PMIC is specifically tailored for portable devices, offering a compact and efficient solution for power regulation and battery management.

Key Features

  • High Efficiency: The MAX8675EWN+T is designed to optimize power usage, ensuring extended battery life for portable devices by minimizing power wastage.
  • Versatile Power Supply: It supports a wide range of input voltages, making it suitable for various battery technologies and accommodating the diverse power requirements of different portable devices.
  • Integrated Charging Control: This PMIC includes built-in charging control circuits, simplifying the design process and reducing the need for additional components.
  • Multiple Output Channels: It features multiple output channels, each of which can be independently configured to supply different voltage levels to various parts of the device, thus providing great flexibility in power distribution.
  • Compact Package: The MAX8675EWN+T comes in a small package, making it ideal for space-constrained applications such as wearables, smartphones, and other handheld devices.
  • Thermal Protection: With integrated thermal protection features, the PMIC prevents overheating, enhancing the reliability and safety of the device it powers.

Applications

The MAX8675EWN+T is well-suited for a wide array of portable applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Wearable technology
  • GPS devices

Technical Specifications

The PMIC boasts a robust set of technical specifications that ensure its performance and reliability:

  • Input Voltage Range: Adaptable to various battery technologies
  • Multiple Configurable Outputs: For powering different sections of the device
  • Package Type: Compact and suitable for space-sensitive applications
  • Thermal Protection: To maintain device integrity and safety

Maxim Integrated's MAX8675EWN+T stands out as a versatile and efficient power management solution, engineered to meet the demanding requirements of today's portable electronics. Its integration of multiple power management features into a single chip makes it an ideal choice for designers looking to optimize their products for performance, space, and power consumption.

You May Also Be Interested in

ESMT
Need more? Email Us
EliteMT
Lowest to $2.1853
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Need more? Email Us
Coilcraft
Lowest to $1.5451
Atmel
Need more? Email Us
ESMT
Lowest to $2.9349
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $3.4246

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8760 $60.3960
49+ $2.3608 $115.6792
76+ $2.2869 $173.8044
105+ $2.2130 $232.3650
135+ $2.1391 $288.7785
181+ $1.9173 $347.0313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess