EN
  • EN
  • DE

SN74HB14PW

Part No SN74HB14PW
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027708-SN74HB14PW
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HB14PW CAD Model

Description

The SN74HB14PW from Texas Instruments is a high-performance, hex inverter integrated circuit, which features Schmitt-trigger inputs. This device is designed for applications that require slower input transition edges to produce jitter-free output signals. It is commonly utilized in signal conditioning, signal shaping, or in instances where an input signal needs to be debounced to produce a clean digital output.

Key Features

  • Voltage Range: The SN74HB14PW operates within a wide voltage range of 2V to 6V, making it suitable for a variety of logic level applications.
  • Hex Inverter Design: With six independent inverter gates, this IC can process multiple signals simultaneously, providing flexibility in complex circuits.
  • Schmitt-Trigger Inputs: These inputs provide a hysteresis effect, which ensures higher noise immunity and stability of the output signal.
  • Output Drive Capability: The device can source or sink up to 4 mA at 5V, which is adequate for driving multiple loads in a digital system.
  • Temperature Range: It is operational over a broad temperature range from -40°C to 85°C, suitable for industrial applications.
  • Packaging: The SN74HB14PW comes in a TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications

The versatility of the SN74HB14PW makes it a great choice for various electronic applications, including:

  • Waveform shaping
  • Glitch removal on digital lines
  • Signal conditioning for noisy environments
  • Pulse generation
  • Logic level conversion
  • Debouncing circuits for switches and buttons

Conclusion

The SN74HB14PW from Texas Instruments is a reliable and robust choice for designers looking to implement inverters with Schmitt-trigger inputs in their digital circuits. Its wide operating voltage range, temperature stability, and packaging options make it a versatile component suitable for a broad spectrum of applications.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess