EN
  • EN
  • DE

MAX8694LEWG+GF3

Part No MAX8694LEWG+GF3
Manufacturer Maxim Integrated
Catalog Specialized Sensors
Description IC INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX869
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 925697-MAX8694LEWG+GF3
Ultra Librarian 3D Model Ultra Librarian MAX8694LEWG+GF3 CAD Model

Description

The MAX8694LEWG+GF3 is a high-performance power management integrated circuit (PMIC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This PMIC is tailored to meet the rigorous demands of modern electronic devices that require efficient and reliable power management solutions.

Key Features

  • High Efficiency: The MAX8694LEWG+GF3 boasts an excellent power conversion efficiency rate, which is crucial for extending battery life in portable devices.
  • Multichannel Operation: This PMIC features multiple output channels, enabling it to power various components of an electronic system simultaneously.
  • Compact Design: With its small form factor, the MAX8694LEWG+GF3 is ideal for space-constrained applications, without compromising on performance.
  • Integrated Protection: The device includes built-in protection features such as over-current, over-temperature, and under-voltage lockout, ensuring the longevity and safety of the electronic system.

Applications

The MAX8694LEWG+GF3 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other battery-powered consumer electronics

Technical Specifications

The technical specifications of the MAX8694LEWG+GF3 include:

  • Input Voltage Range: 2.6V to 5.5V
  • Multiple Output Voltages
  • High-Frequency Operation for Reduced Ripple and Compact External Components
  • Thermal Shutdown and Overload Protection
  • Lead(Pb)-Free and RoHS Compliant

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX8694LEWG+GF3 is no exception and has undergone rigorous testing to ensure it meets these standards. Customers can trust in the durability and performance of this PMIC for their critical power management needs.

For detailed product and technical information, including datasheets, application notes, and support tools, customers are encouraged to visit the official Maxim Integrated website or contact their local Maxim Integrated sales office.

You May Also Be Interested in

Omron
VOLTAGE SENSOR 24VDC PLUG-IN
Need more? Email Us
Omron
ELECTRODE UNDERWATER DUAL 20M
Need more? Email Us
Omron
SENS RELAY-OUT TIMER 3M RETRO
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Omron
FIBER DIFFUSE SIDE 6MMHEAD 2M
Need more? Email Us
Omron
VOLTAGE SENSOR 200VAC PLUG-IN
Need more? Email Us
Omron
OPTO SENSOR PB NPN OC 1M
Need more? Email Us
Omron
SENSOR K7L LIQ LEAK OPEN COL OUT
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 10M
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5424 $60.2208
40+ $2.9071 $116.2840
62+ $2.8159 $174.5858
85+ $2.7246 $231.5910
110+ $2.6346 $289.8060
147+ $2.3620 $347.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess