EN
  • EN
  • DE

MAX8698CEMO+T

Part No MAX8698CEMO+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215249-MAX8698CEMO+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8698CEMO+T CAD Model

Description

Maxim Integrated MAX8698CEMO+T Power Management IC

The MAX8698CEMO+T from Maxim Integrated is a highly integrated power management integrated circuit (PMIC) designed to provide a comprehensive power solution for portable devices. This advanced IC incorporates multiple regulators and supervisory functions, offering a compact and efficient way to manage power in a variety of applications such as smartphones, tablets, and other handheld electronics.

Key Features and Benefits

  • Multiple Output Regulators: The MAX8698CEMO+T includes one PWM step-down converter, three linear regulators, and two low-dropout regulators (LDOs), providing a wide range of voltage outputs to power various components of a portable device.
  • High Efficiency: The step-down converter operates at a high switching frequency, allowing for the use of small, low-cost inductors and capacitors, which results in a compact power supply design with excellent power efficiency.
  • Flexible Power Sequencing: The device features programmable power sequencing, which enables designers to tailor the power-up and power-down sequences to meet specific system requirements, enhancing system stability and reliability.
  • Low Quiescent Current: With its low quiescent current, the MAX8698CEMO+T helps extend battery life in portable applications, making it ideal for battery-powered devices.
  • Integrated Protection Features: The PMIC includes a variety of protection features such as overvoltage protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the end product.
  • Small Package Size: The MAX8698CEMO+T comes in a compact, lead-free package, allowing for a space-saving design that is crucial in the miniaturization of portable electronics.

Applications

The versatility and comprehensive feature set of the MAX8698CEMO+T make it suitable for a wide range of applications, including:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Portable Consumer Electronics

Overall, the Maxim Integrated MAX8698CEMO+T stands out as an all-in-one power management solution that offers efficiency, flexibility, and protection, making it a top choice for designers looking to optimize power management in compact, battery-operated devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
Lowest to $0.9506
ESMT
Lowest to $2.9349
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EliteMT
Lowest to $2.1853
ESMT
Need more? Email Us
EliteMT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0282 $63.2538
21+ $5.7669 $121.1049
32+ $5.5867 $178.7744
43+ $5.4066 $232.4838
56+ $5.2264 $292.6784
74+ $4.6858 $346.7492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess