EN
  • EN
  • DE

MAX8730ETI+TW

Part No MAX8730ETI+TW
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706927-MAX8730ETI+TW
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8730ETI+TW CAD Model

Description

Product Overview: Maxim Integrated's MAX8730ETI+TW

The MAX8730ETI+TW is a cutting-edge power-management IC designed by Maxim Integrated, a company renowned for its high-performance analog and mixed-signal engineering solutions. This product is tailored for the demanding requirements of portable electronics, particularly focusing on the efficient management of battery power to extend device runtime and enhance user experience.

Key Features

  • High Efficiency: The MAX8730ETI+TW boasts a high-efficiency, multi-phase buck converter design that ensures minimal power loss during voltage conversion, making it ideal for battery-powered applications where power conservation is paramount.
  • Integrated Controller: It includes an integrated step-down controller with synchronous rectification, which helps to reduce the number of external components required, thereby simplifying design and saving board space.
  • Flexible Power Supply: The device supports a wide input voltage range, accommodating various power sources and ensuring compatibility with a broad range of portable electronics.
  • Thermal Management: Advanced thermal management features are integrated into the MAX8730ETI+TW to prevent overheating, ensuring reliable operation under a variety of conditions.
  • Programmable Switching Frequency: Designers can program the switching frequency to optimize the trade-off between efficiency and external component size.

Applications

The MAX8730ETI+TW is ideally suited for a range of portable devices that demand efficient power management. These include:

  • Notebook Computers
  • Portable Media Players
  • Handheld Devices
  • Battery-Powered Equipment

Design and Integration

With its compact QFN package, the MAX8730ETI+TW is designed for space-constrained applications. Its high level of integration and programmable features make it a versatile component that can be easily adapted to meet the specific needs of various portable devices. Engineers and designers will appreciate the ease of integration and the potential for reducing the overall bill of materials.

In summary, the MAX8730ETI+TW from Maxim Integrated is a robust power-management solution that combines efficiency, flexibility, and high performance, making it an excellent choice for the next generation of portable electronics.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess