EN
  • EN
  • DE

MAX8734AEEI

Part No MAX8734AEEI
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830018-MAX8734AEEI
Ultra Librarian 3D Model Ultra Librarian MAX8734AEEI CAD Model

Description

Maxim Integrated MAX8734AEEI High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The Maxim Integrated MAX8734AEEI is a highly integrated power-supply controller designed specifically for use in notebook computers. This advanced IC is engineered to provide efficient power management and is capable of driving four main outputs required by modern notebook CPUs. With its high-efficiency operation and small form factor, the MAX8734AEEI is an excellent solution for portable systems where power efficiency and space savings are critical.

The MAX8734AEEI features a synchronous buck controller for the core CPU supply, a synchronous buck controller for the Northbridge (NB) supply, a 1.5A sink/source tracking linear regulator for the graphics core (GTL) supply, and a 1.5A sink/source tracking linear regulator for the clock supply. This multi-output capability allows the MAX8734AEEI to handle the various power demands of a notebook computer with ease.

One of the key benefits of this power controller is its high efficiency, which helps to extend battery life in portable applications. The device utilizes Maxim's proprietary Quick-PWM™ quick-response, constant-on-time PWM control scheme that provides fast transient response, high efficiency, and excellent loop stability. Additionally, the MAX8734AEEI is equipped with an active voltage positioning feature with adjustable gain and offset, which reduces power dissipation and improves system response to load transients.

The MAX8734AEEI also includes a variety of protective features to ensure the stability and longevity of the notebook's power system. These features include overvoltage protection, thermal shutdown, and current limit. The device is fully adjustable, allowing for precise setting of output voltages to match specific requirements of the CPU and peripherals.

Available in a compact 28-pin TSSOP package, the MAX8734AEEI is designed to occupy minimal board space, which is essential for the sleek designs of modern notebooks. With its combination of power efficiency, multiple outputs, and compact size, the MAX8734AEEI from Maxim Integrated is a top choice for designers looking to optimize the power systems of their notebook computer designs.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5688 $58.7064
7+ $16.0565 $112.3955
10+ $15.5547 $155.5470
14+ $15.0530 $210.7420
18+ $14.5512 $261.9216
23+ $13.0459 $300.0557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,151 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess