EN
  • EN
  • DE

MAX8743EEI+TGC1

Part No MAX8743EEI+TGC1
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description INTEGRATED CIRCUIT / Regulator Output DC-DC Controller IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX8743
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 925702-MAX8743EEI+TGC1
Ultra Librarian 3D Model Ultra Librarian MAX8743EEI+TGC1 CAD Model

Description

Maxim Integrated MAX8743EEI+TGC1 High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX8743EEI+TGC1 from Maxim Integrated is a state-of-the-art power management integrated circuit (IC) designed for the precise needs of modern notebook computers. This high-efficiency, quad-output controller is engineered to provide reliable and efficient power distribution, which is critical for maintaining the performance and longevity of portable computing devices.

This advanced controller IC is optimized to manage the main power supplies required in notebook computers. It features a multi-phase buck topology that ensures efficient power conversion for the CPU core supply, with additional single-phase controllers dedicated to the graphics core, system agent, and I/O power rails. The MAX8743EEI+TGC1's multi-phase architecture not only improves efficiency but also helps in reducing the thermal footprint by evenly distributing the power load across multiple phases.

The device incorporates a range of features that enhance its performance and functionality. It includes integrated high-side MOSFET drivers and bootstrap diodes, which reduce the need for external components, thereby saving board space and simplifying the design process. The MAX8743EEI+TGC1 also supports dynamic voltage identification (VID) that allows for real-time adjustment of the CPU core voltage in accordance with the processor's power requirements, improving the overall power efficiency of the system.

With its high level of integration and advanced power management features, the MAX8743EEI+TGC1 offers a compact and robust solution for notebook power supplies. Its precision voltage regulation ensures stable operation under varying load conditions, which is crucial for the performance and stability of the CPU and other critical system components.

Designed with protection features such as overvoltage, undervoltage, and thermal shutdown, the MAX8743EEI+TGC1 ensures the safety and reliability of the notebook's power system. The IC is available in a space-saving 28-pin TSSOP package, making it an ideal choice for the compact inner workings of notebook computers where space is at a premium.

Overall, the Maxim Integrated MAX8743EEI+TGC1 is a versatile and efficient solution for designers looking to optimize the power management systems within notebook computers, combining performance, integration, and protection in a single IC.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Infineon Technologies
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,041 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess