EN
  • EN
  • DE

MAX8776GTJ+TGC1

Part No MAX8776GTJ+TGC1
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC INTEGRATED CIRCUIT / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX8776
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 215355-MAX8776GTJ+TGC1
Ultra Librarian 3D Model Ultra Librarian MAX8776GTJ+TGC1 CAD Model

Description

Maxim Integrated's MAX8776GTJ+TGC1: High-Efficiency Step-Down Converter

The MAX8776GTJ+TGC1 is a cutting-edge power management solution designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This high-efficiency, synchronous step-down DC-DC converter is engineered to provide a compact and efficient power conversion for a variety of applications, ranging from portable devices to networking equipment.

With a wide input voltage range, the MAX8776GTJ+TGC1 is versatile enough to handle the varying demands of different power sources, ensuring compatibility with a broad spectrum of products. The device is capable of delivering an adjustable output voltage, which can be finely tuned to meet the specific requirements of the target application, providing designers with a flexible solution for their power supply needs.

The MAX8776GTJ+TGC1 boasts an impressive efficiency profile, which not only conserves power but also minimizes the heat generated during operation. This characteristic is particularly beneficial in compact and enclosed environments where thermal management is of paramount importance. By reducing the thermal footprint, this step-down converter aids in extending the longevity of the product it powers.

One of the key features of this device is its small form factor. The MAX8776GTJ+TGC1 comes in a thin QFN package, which allows for a low-profile and space-saving design. This is critical for modern electronics where space is at a premium and every millimeter counts. The compact size does not compromise on performance, as this converter is designed to deliver optimal power efficiency without occupying excessive board space.

Additionally, the MAX8776GTJ+TGC1 is equipped with a range of protective features to ensure reliable operation under various conditions. These include over-temperature protection, over-current protection, and under-voltage lockout, which collectively safeguard the device and the system it powers from potential damage due to abnormal operating conditions.

In summary, the MAX8776GTJ+TGC1 from Maxim Integrated is a top-tier power solution that combines efficiency, versatility, and compactness. It is an excellent choice for designers seeking a reliable and high-performing step-down converter that meets the stringent space and power requirements of today's advanced electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1721 $60.5163
7+ $16.5512 $115.8584
11+ $16.0349 $176.3839
15+ $15.5174 $232.7610
20+ $15.0000 $300.0000
26+ $13.4477 $349.6402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess