EN
  • EN
  • DE

MAX8786GTL+TS

Part No MAX8786GTL+TS
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215366-MAX8786GTL+TS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8786GTL+TS CAD Model

Description

The MAX8786GTL+TS from Maxim Integrated is a state-of-the-art power management integrated circuit (PMIC) designed to cater to the demanding requirements of modern electronic devices. This highly efficient and versatile component is engineered to provide stable and reliable power distribution, making it an ideal choice for a wide range of applications, including portable devices, networking equipment, and embedded systems.

Key Features

  • High Efficiency: The MAX8786GTL+TS is optimized for high efficiency, which helps to reduce heat dissipation and extend battery life in portable applications.
  • Multiple Output Channels: This PMIC features multiple output channels, each of which can be independently controlled and configured to meet the specific needs of various subsystems within a device.
  • Advanced Power Sequencing: With its sophisticated power sequencing capabilities, the MAX8786GTL+TS ensures that each part of a system is powered up and down in the correct order, thereby protecting sensitive components and preventing malfunctions.
  • Small Footprint: The compact form factor of the MAX8786GTL+TS allows it to fit into tight spaces, making it suitable for use in space-constrained applications.
  • Thermal Management: The device includes features for thermal management to maintain optimal operating temperatures and prevent overheating.
  • Robust Protection: Built-in protection mechanisms safeguard against overvoltage, undervoltage, overcurrent, and overtemperature conditions, ensuring long-term reliability.

Applications

The MAX8786GTL+TS is versatile enough to be used in a variety of applications, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Networking Devices
  • Embedded Computing Systems

Technical Specifications

For detailed technical specifications, designers and engineers should consult the MAX8786GTL+TS datasheet. This document provides comprehensive information on electrical characteristics, pin configurations, package details, and recommended operating conditions.

In summary, the MAX8786GTL+TS from Maxim Integrated represents a powerful solution for managing power within complex electronic systems. Its combination of high efficiency, multiple output channels, advanced sequencing, and robust protection features make it a top choice for designers looking to optimize their power management strategy.

You May Also Be Interested in

ESMT
Lowest to $1.0845
EliteMT
Lowest to $2.1853
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
Lowest to $1.2913

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8020 $64.0100
11+ $10.5047 $115.5517
18+ $10.1767 $183.1806
24+ $9.8475 $236.3400
31+ $9.5195 $295.1045
41+ $8.5355 $349.9555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess