EN
  • EN
  • DE

MAX8786GTL

Part No MAX8786GTL
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215363-MAX8786GTL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8786GTL CAD Model

Description

Maxim Integrated's MAX8786GTL - High-Efficiency, Multi-Output Power-Supply IC

The MAX8786GTL from Maxim Integrated is a versatile and highly efficient power-supply integrated circuit (IC) designed to cater to the demanding power requirements of modern portable devices. This advanced power management IC is engineered to provide multiple regulated outputs with high efficiency, making it an ideal solution for space-constrained applications such as smartphones, tablets, and other portable electronics.

Key Features

  • Multiple Output Channels: The MAX8786GTL features a multi-channel architecture that includes step-down converters and LDOs (Low Dropout Regulators), ensuring a broad range of voltage requirements can be met with a single IC.
  • High Efficiency: With its integrated synchronous rectification and advanced PWM (Pulse Width Modulation) control, the MAX8786GTL achieves high efficiency across various load conditions, thereby extending battery life in portable devices.
  • Compact Design: The IC is available in a compact, leadless TQFN (Thin Quad Flat No-Lead) package, which minimizes the footprint on the PCB and is ideal for space-constrained applications.
  • Programmable Voltage Levels: The output voltages are programmable via an I<sup>2C-compatible serial interface, allowing for dynamic voltage scaling and power optimization based on system requirements.
  • Integrated Power Sequencing: Built-in power sequencing simplifies the power-up and power-down procedures for the various outputs, ensuring reliable operation and protection for the connected components.
  • Comprehensive Protection Features: The MAX8786GTL includes overvoltage, undervoltage, and thermal protection circuits to safeguard the IC and the system it powers against potential damage from abnormal operating conditions.

Applications

The MAX8786GTL is particularly suited for multi-functional portable devices that require efficient power management across multiple voltages. Its ability to support various processor cores, memory, and peripheral components with precise and reliable power makes it a go-to choice for designers focusing on performance and battery optimization in their products.

With Maxim Integrated's commitment to quality and performance, the MAX8786GTL represents a robust and efficient solution for power supply challenges in today's sophisticated portable electronics.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess