EN
  • EN
  • DE
  • IT

MAX8790ETP+TG51

Part No MAX8790ETP+TG51
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description INTEGRATED CIRCUIT / LED Driver IC Output Dimming
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX8790
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 215372-MAX8790ETP+TG51
Ultra Librarian 3D Model Ultra Librarian MAX8790ETP+TG51 CAD Model

Description

Maxim Integrated MAX8790ETP+TG51 Product Overview

The MAX8790ETP+TG51 is a high-performance, energy-efficient LED driver IC designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced driver is specifically engineered to meet the needs of backlighting applications in medium-sized LCD panels, such as those found in laptops, desktop monitors, and small TVs.

The MAX8790ETP+TG51 operates with a wide input voltage range, making it versatile for various system designs. Its precision current-regulation feature ensures uniform brightness across all LEDs, which is crucial for maintaining consistent image quality. The device's high-frequency operation minimizes audible noise and allows for the use of small external components, reducing overall solution size and cost.

Featuring an integrated boost converter, the MAX8790ETP+TG51 can drive multiple LED strings with high efficiency. The driver supports pulse-width modulation (PWM) dimming, which offers excellent control over the backlight brightness levels, enhancing the user's visual experience while optimizing power consumption. This dimming capability, combined with its built-in over-voltage protection, ensures safe operation under various conditions.

The MAX8790ETP+TG51 is designed with thermal management in mind. Its thermal shutdown feature protects the device and the LED array from overheating, contributing to the longevity of the backlight system. Additionally, its small form factor in a thermally efficient package makes it an ideal choice for sleek, modern designs where space is at a premium.

Maxim Integrated's commitment to quality is evident in the MAX8790ETP+TG51, which is built to deliver reliable performance and extend the life of LED backlights. Its robust feature set and ease of integration make it a top choice for designers looking to enhance their products with efficient, high-quality backlighting solutions.

For detailed specifications, application circuits, and operation parameters, designers and engineers are encouraged to consult the comprehensive datasheet and support documentation available from Maxim Integrated.

You May Also Be Interested in

Allegro MicroSystems, LLC
Lowest to $1.4631
Analog Devices Inc.
IC LED DRVR RGLTR I2C 16WLP / LED Driver IC 5 Output DC DC Regulator Step-Up (Boost) I²C Dimming 5mA, 25mA 16-WLP
Lowest to $3.6401
ON Semiconductor
IC LED DRIVER RGLTR DIM 10DFN
Lowest to $1.2807
NJR Corporation/NJRC
Lowest to $0.7684
Dialog Semiconductor GmbH
Lowest to $0.2743
Rohm Semiconductor
IC LED DRVR LIN PWM 500MA HRP7 / LED Driver IC 1 Output Linear PWM Dimming 500mA HRP7
Lowest to $4.7032
Atmel
IC LED DRVR LIN DIM 350MA 64TQFN
Lowest to $17.1363
Maxim Integrated
IC LED DRIVER CTRLR DIM 20TSSOP
Lowest to $1.8343
ON Semiconductor
IC LED DRIVER RGLTR DIM 8SOIC
Lowest to $0.7427

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.2882 $68.7466
30+ $4.3400 $130.2000
47+ $4.2043 $197.6021
64+ $4.0684 $260.3776
83+ $3.9325 $326.3975
111+ $3.5263 $391.4193
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess