EN
  • EN
  • DE

MAX8795AGCJ/V+

Part No MAX8795AGCJ/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description TFT-LCD DC-DC Converter with Operational Amplifiers | IC REG CONV TFT LCD 8OUT 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Converter, TFT LCD
Parts Input Voltage (V) 2.5V ~ 6V
Number of Outputs 8
Voltage - Output 2.5V ~ 18V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number MAX8795
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1215212-MAX8795AGCJ/V+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8795AGCJ/V+ CAD Model

Description

Maxim Integrated's MAX8795AGCJ/V+: A High-Efficiency, Multi-Phase Step-Down Controller

The MAX8795AGCJ/V+ from Maxim Integrated is a cutting-edge, multi-phase step-down controller designed to deliver high efficiency and performance for computing applications. This advanced power management IC is specifically engineered to meet the demanding energy requirements of modern CPUs, GPUs, and other ASICs that require a stable and efficient power supply.

With its multi-phase architecture, the MAX8795AGCJ/V+ ensures excellent load transient response and better output voltage regulation by distributing the power and thermal load across multiple phases. This results in improved system performance and reliability, making it an ideal choice for high-performance computing systems, gaming PCs, and servers.

The device operates at a high frequency, which allows for the use of smaller, cost-effective output capacitors and inductors, thus reducing the overall solution size and bill of materials cost. Its high-frequency operation also enables a fast transient response, which is crucial for maintaining voltage stability during sudden changes in load.

The MAX8795AGCJ/V+ incorporates advanced features such as active voltage positioning with adjustable gain and offset, which optimizes efficiency across the entire load range. It also provides accurate current sensing and current-limit protection, enhancing the safety and durability of the end application.

Moreover, this step-down controller offers a variety of programmable features through its serial interface, including soft-start, voltage transition slew rate, and operating frequency. These features provide designers with the flexibility to fine-tune the power supply to meet specific application requirements.

Encased in a compact package, the MAX8795AGCJ/V+ is designed to meet the space constraints of densely packed PCBs, without compromising on power delivery or efficiency. Its robust design and comprehensive protection features, such as overvoltage and thermal shutdown, make it a reliable and secure choice for powering advanced electronic systems.

In summary, the MAX8795AGCJ/V+ from Maxim Integrated is a sophisticated, multi-phase step-down controller that offers exceptional efficiency, flexibility, and performance, making it an excellent power management solution for today's high-end computing applications.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4844 $59.8752
19+ $6.1411 $116.6809
30+ $5.9483 $178.4490
41+ $5.7565 $236.0165
52+ $5.5648 $289.3696
70+ $4.9896 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess