EN
  • EN
  • DE

MAX879LESA

Part No MAX879LESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707000-MAX879LESA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX879LESA CAD Model

Description

Maxim Integrated MAX879LESA Voltage Detector Overview

The MAX879LESA from Maxim Integrated is a precision, low-power microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a significant level of system reliability with its ability to reset a µP during power-up, power-down, and brownout conditions.

This voltage detector comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. It is specifically engineered to maintain system integrity by monitoring the power supply voltage level and ensuring that it remains within acceptable limits for the operation of digital circuits.

Key Features of MAX879LESA

  • Reset Threshold Options: The device offers factory-trimmed VCC reset threshold voltages ranging from 2.5V to 5V, catering to a wide range of applications and ensuring compatibility with different logic levels.
  • Low Power Consumption: With a quiescent current of only 17µA, the MAX879LESA is ideal for battery-powered devices, contributing to extended battery life and reduced power costs.
  • Manual Reset Capability: A manual reset input allows the user to trigger a reset externally, providing an additional layer of system control and diagnostic capability.
  • Reset Output Stage: The reset output is available in both push-pull and open-drain configurations, providing flexibility in interfacing with other system components.
  • Guaranteed Reset: The device guarantees a valid reset signal down to VCC = 1V, ensuring the µP resets properly even during low-voltage conditions.
  • Debounced Manual Reset Input: The manual reset input is internally debounced, eliminating false triggers due to switch bounce or noisy environments.
  • Immune to Short VCC Transients: The MAX879LESA is designed to ignore short VCC transients, maintaining stable operation during brief power interruptions.

Applications

With its robust feature set, the MAX879LESA is well-suited for a variety of applications, including:

  • Computers and Controllers
  • Battery-Powered Equipment
  • Intelligent Instruments
  • Embedded Systems
  • Portable Electronics

The MAX879LESA is a reliable and versatile choice for designers looking to enhance system stability and safety in their digital and microprocessor-based systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess