EN
  • EN
  • DE

L78L08ACZ-AP

Part No L78L08ACZ-AP
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 8V 0.1A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 8V
Output Current 100mA
Operating Supply Current 5.5mA to 6mA
PSRR 45dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1051359-L78L08ACZ-AP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L78L08ACZ-AP CAD Model

Description

The L78L08ACZ-AP from STMicroelectronics is a linear voltage regulator that offers a fixed output voltage of 8V with a current delivery of up to 100 mA. This regulator is part of the L78L series and is designed to provide a stable voltage supply for low power electronics. It is an ideal choice for applications that require a steady 8V source with low current requirements.

Key Features

  • Output Voltage: Provides a precise 8V output, which is essential for consistent performance in electronic circuits.
  • Output Current: Capable of supplying up to 100 mA, making it suitable for small-scale applications.
  • Thermal Overload Protection: Ensures the device remains safe from damage by shutting down in the event of excessive temperature rise.
  • Short Circuit Protection: Offers inherent protection against short circuits, adding a layer of reliability and safety.
  • Low Dropout Voltage: The device operates effectively even with a small difference between the input and output voltages.
  • TO-92 Package: Enclosed in a TO-92 package, it is designed for through-hole mounting, suitable for prototyping and production.

Applications

The L78L08ACZ-AP is versatile and can be used in a variety of electronic devices. Common applications include:

  • Battery-powered devices
  • Consumer electronics
  • Power supplies for digital systems
  • Low power instrumentation

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the L78L08ACZ-AP is no exception. It is manufactured to the highest standards to ensure stable performance and longevity in a range of environmental conditions. Users can trust this voltage regulator to deliver consistent power, contributing to the overall reliability of their electronic systems.

Conclusion

Whether for hobbyist projects or commercial products, the L78L08ACZ-AP voltage regulator from STMicroelectronics is an excellent choice for those in need of a reliable 8V power source. Its protection features, low dropout voltage, and consistent output make it a dependable component for a wide array of applications.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8988 $66.4580
75+ $1.5581 $116.8575
115+ $1.5096 $173.6040
160+ $1.4611 $233.7760
205+ $1.4126 $289.5830
275+ $1.2659 $348.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess