EN
  • EN
  • DE

MC96F1206USBN

Part No MC96F1206USBN
Manufacturer ABOV
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ABOV
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830474-MC96F1206USBN
Ultra Librarian 3D Model Ultra Librarian MC96F1206USBN CAD Model

Description

The ABOV MC96F1206USBN is a microcontroller unit (MCU) based on an enhanced 8051 core. It's designed for versatile embedded applications requiring a balance of performance and low-power operation. This MCU integrates several key features suitable for various control and communication tasks.

Applications:

  • USB Devices: Can be used in USB-based devices such as USB dongles, human interface devices (HIDs), and simple USB peripherals.
  • Consumer Electronics: Suitable for applications like remote controls, toys, and small appliances, providing essential control functionality.
  • Industrial Control: Useful in basic industrial control systems for sensor monitoring, motor control, and simple automation tasks.
  • Home Automation: Can be integrated into home automation systems for lighting control, security systems, and appliance management.
  • Healthcare Devices: Found in certain healthcare devices for data acquisition, sensor interfacing, and basic control functions.

Features:

  • Enhanced 8051 Core: Offers an efficient instruction set architecture for optimized code execution.
  • Flash Memory: On-chip flash memory provides storage for program code and data, enabling flexible reprogramming and updates.
  • SRAM: Integrated static RAM (SRAM) ensures fast access to data during program execution.
  • USB Interface: Includes a USB interface for communication with USB hosts and devices.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing control, event counting, and PWM generation.
  • UART: Features a Universal Asynchronous Receiver/Transmitter (UART) for serial communication.
  • SPI/I2C: Supports Serial Peripheral Interface (SPI) and Inter-Integrated Circuit (I2C) for interfacing with external devices and sensors.
  • ADC: Integrated Analog-to-Digital Converter (ADC) enables the microcontroller to read analog signals from sensors.
  • GPIO: General-Purpose Input/Output (GPIO) pins provide flexible interfacing with external components.

Benefits:

  • Versatile Performance: The enhanced 8051 core offers adequate processing power for a wide range of applications.
  • USB Connectivity: Integrated USB interface simplifies communication with USB hosts and devices.
  • Flexible Integration: Multiple communication interfaces and GPIO pins enable easy integration with various external devices and sensors.
  • Cost-Effectiveness: Provides a balance of features and performance at a competitive price.
  • Ease of Development: The familiar 8051 architecture and development tools simplify the design process.

The MC96F1206USBN offers a reliable solution for embedded control applications, particularly those requiring USB connectivity. Its blend of processing capabilities, communication interfaces, and cost-effectiveness makes it a suitable choice for designers.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1142 $50.1390
110+ $0.9143 $100.5730
170+ $0.8857 $150.5690
235+ $0.8571 $201.4185
305+ $0.8286 $252.7230
405+ $0.7428 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,906 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess