EN
  • EN
  • DE

MAX8808XETA

Part No MAX8808XETA
Manufacturer Maxim Integrated
Description 1A Linear Li+ Battery Chargers with Integrated Pass FET and Thermal Regulation in 2mm x 2mm TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215217-MAX8808XETA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8808XETA CAD Model

Description

Maxim Integrated MAX8808XETA Product Overview

The MAX8808XETA is a high-performance, versatile power management integrated circuit (PMIC) from Maxim Integrated, tailored for portable and space-constrained applications. This efficient and compact device is designed to provide a comprehensive power solution to meet the demands of modern, power-sensitive electronics.

Key Features

  • High Efficiency: The device incorporates advanced power management features that ensure high efficiency across a wide range of load conditions, which is crucial for extending battery life in portable devices.
  • Multiple Voltage Rails: It offers multiple regulated voltage rails, making it a suitable choice for powering various components such as microprocessors, memory, and peripheral devices.
  • Integrated Power Switches: The MAX8808XETA includes integrated power switches, which helps in reducing the external component count, saving board space and cost.
  • Programmable Output Voltage: The output voltage is programmable via an I2C-compatible interface, providing design flexibility and the ability to adapt to different system requirements.
  • Thermal Protection: The device features built-in thermal protection to prevent overheating, ensuring reliable operation under varying environmental conditions.
  • Small Footprint: Packaged in a small, lead-free TQFN package, the MAX8808XETA is optimized for space-constrained applications, making it an ideal choice for mobile phones, PDAs, and other portable devices.

Applications

The versatile nature of the MAX8808XETA makes it suitable for a broad range of applications, particularly where efficient power management and space economy are critical. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Wearable Technology
  • Other Portable Consumer Electronics

Maxim Integrated's commitment to quality and innovation is evident in the MAX8808XETA, providing designers with a reliable and flexible PMIC solution that enhances the performance and efficiency of their products. With its integrated features and compact design, this power management IC stands out as an excellent choice for powering the next generation of portable devices.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2767 $51.3204
25+ $4.0061 $100.1525
39+ $3.8707 $150.9573
56+ $3.6000 $201.6000
73+ $3.4647 $252.9231
91+ $3.3294 $302.9754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,550 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess