EN
  • EN
  • DE

MAX8834ZEWP+T

Part No MAX8834ZEWP+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description High power sequential LED driver 24-WQFN -30 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 4.4 MHz
Maximum Operating Temperature 85 °C
Max Supply Current 600 µA
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 3
Number of Pins 20
Output Current 1.5 A
Output Voltage 5.5 V
Power Dissipation 1.41 W
RoHS Compliant
Topology Boost
Win Source Part Number 985885-MAX8834ZEWP+T
Categories PMIC - LED Drivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX8834ZEWP+T CAD Model

Description

The MAX8834ZEWP+T from Maxim Integrated is a high-performance, integrated power-management IC designed for space-constrained applications. This versatile component is ideal for portable devices due to its compact WLP (Wafer-Level Package) and highly efficient operation.

Key Features

  • Input Voltage Range: The device supports an input voltage range that makes it suitable for single-cell lithium-ion (Li+) batteries, typically between 2.5V to 5.5V, ensuring compatibility with a wide array of portable electronic devices.
  • Multiple Output Channels: It offers multiple output channels with high accuracy, which are programmable via an I2C-compatible interface. This feature allows for precise control over the power supplied to various components within the system.
  • High Efficiency: The MAX8834ZEWP+T is designed for high-efficiency power conversion, which helps to extend battery life in portable applications.
  • Integrated MOSFETs: Integrated high-side and low-side MOSFETs provide a complete power management solution with reduced external component count, leading to a smaller overall footprint on the PCB.
  • Thermal Management: The device includes thermal shutdown protection, which safeguards the device and the system from damage due to overheating.

Applications

The MAX8834ZEWP+T is suitable for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Digital Cameras
  • Other Portable Devices Requiring Multiple Power Rails

Quality and Reliability

Maxim Integrated is known for their commitment to quality and reliability. The MAX8834ZEWP+T is built to meet the high standards expected of Maxim's products, ensuring stable operation and longevity even in the most demanding conditions.

Ordering Information

The MAX8834ZEWP+T is available in tape and reel packaging, making it suitable for high-volume production. Its lead-free and RoHS-compliant design aligns with environmental standards and regulations, making it a responsible choice for modern electronic designs.

You May Also Be Interested in

Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,986 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess