EN
  • EN
  • DE

MAX883ESA+T

Part No MAX883ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 0.2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 11.5V
Nominal Output Voltage (Min/Fixed) 1.25V (5V)
Maximum Output Voltage 11V
Dropout Voltage-Max 0.44V @ 200mA
Output Current 200mA
Operating Supply Current 15μA to 25μA
Control Features Enable, Low Battery Detection
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.25 V to 11 V
Voltage - Dropout (Typical) 0.22V @ 200mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 143901-MAX883ESA+T
Ultra Librarian 3D Model Ultra Librarian MAX883ESA+T CAD Model

Description

Maxim Integrated's MAX883ESA+T: Low-Dropout, Linear Voltage Regulator

The MAX883ESA+T from Maxim Integrated is a high-quality, low-dropout (LDO) linear voltage regulator designed to deliver a continuous fixed output voltage with a high degree of accuracy. This device is an ideal choice for portable and battery-operated electronics where efficient power management is crucial. The MAX883ESA+T is part of Maxim's commitment to providing power solutions that combine performance with low power consumption.

With an input voltage range of 2.5V to 11.5V, the MAX883ESA+T is versatile and can be used in a variety of applications. It provides an output voltage of 3.3V, which is a common requirement for digital circuits, making it suitable for powering microcontrollers, sensors, and other ICs in embedded systems. The regulator is capable of delivering up to 250mA of output current, enough to support a wide range of peripheral devices.

The MAX883ESA+T features a low dropout voltage, which ensures that the regulator can maintain a stable output voltage even when the input voltage is very close to the output voltage. This characteristic is particularly beneficial in battery-powered applications, where the input voltage can vary significantly as the battery discharges. Moreover, the device boasts excellent line and load regulation, ensuring a stable output despite variations in input voltage or attached loads.

Safety and reliability are key aspects of the MAX883ESA+T design. It includes thermal overload protection and a short-circuit current limit to safeguard the device and the system it powers against damage from overheating or excessive current draw. Additionally, the regulator has a low quiescent current, which contributes to extending battery life in portable applications.

Available in an 8-pin SOIC package, the MAX883ESA+T is easy to integrate into a wide range of electronic circuits. Its compact form factor makes it suitable for space-constrained applications, while its surface-mount design allows for efficient assembly in high-volume production environments.

In summary, the MAX883ESA+T LDO voltage regulator from Maxim Integrated is a reliable and energy-efficient solution for maintaining a stable voltage supply in electronic devices, ensuring optimal performance and longevity.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2447 $51.2235
12+ $8.4060 $100.8720
19+ $8.1433 $154.7227
26+ $7.8806 $204.8956
33+ $7.6179 $251.3907
44+ $6.8298 $300.5112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess