EN
  • EN
  • DE

MAX8860EA18+T

Part No MAX8860EA18+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707039-MAX8860EA18+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8860EA18+T CAD Model

Description

Maxim Integrated MAX8860EA18+T Low-Dropout Linear Regulator

The MAX8860EA18+T from Maxim Integrated is a high-performance, low-dropout (LDO) linear regulator that offers excellent AC performance with very low ground current. Ideal for battery-powered applications, this LDO is designed to deliver up to 500mA of continuous output current with a dropout voltage of just 200mV at full load, which makes it an efficient choice for maintaining a stable voltage supply.

This particular model, with the suffix 'EA18', provides a fixed output voltage of 1.8V, which is a common requirement for many digital circuits, including microcontrollers and memory devices. The precision output voltage is maintained over a wide range of input voltages from +2.5V to +6.5V, ensuring reliable operation even when the input supply is subject to fluctuations.

One of the standout features of the MAX8860EA18+T is its low quiescent current, typically only 120µA, which increases the battery life in portable devices. Additionally, the quiescent current only slightly rises to 135µA during a dropout, further conserving power. The device also includes a variety of safety and convenience features, such as short-circuit protection, thermal overload protection, and a shutdown mode, which reduces supply current to 0.1µA and helps further extend battery life when the device is not in use.

The MAX8860EA18+T comes in a compact 5-pin SOT23 package, which is suitable for space-constrained applications. It is also characterized for operation over the full automotive temperature range of -40°C to +125°C, making it versatile for use in harsh environments.

This LDO regulator is a reliable solution for designers looking to achieve stable power supply with minimal power loss, making it an excellent choice for portable electronics, wireless communication devices, PDAs, and similar applications where efficient power management is critical.

Overall, the Maxim Integrated MAX8860EA18+T combines high performance, low power consumption, and robust protection features in a small footprint, offering a comprehensive solution for power-sensitive designs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess