EN
  • EN
  • DE

MAX8860EAU18+T

Part No MAX8860EAU18+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707044-MAX8860EAU18+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8860EAU18+T CAD Model

Description

Maxim Integrated MAX8860EAU18+T Low-Dropout Linear Regulator

The MAX8860EAU18+T from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a fixed output voltage of 1.8V with an impressive accuracy of ±1%. It is an ideal solution for portable devices and applications that require a stable and efficient power supply. With its low quiescent current and dropout voltage, the MAX8860EAU18+T is optimized for battery-powered systems, helping to extend the device's operational life.

This linear regulator comes in a compact, surface-mount SOT-23 package, which is highly suitable for space-constrained applications. The package includes the "T" suffix, indicating that the product is provided in tape and reel packaging, making it convenient for automated assembly processes.

The MAX8860EAU18+T offers a range of features that make it a versatile power management solution. It has the ability to supply up to 500mA of output current, which is sufficient for many low-power applications. The device's low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.

Furthermore, the regulator is equipped with multiple protection features to ensure reliable operation under various conditions. It includes thermal shutdown protection, which prevents damage from overheating, and a current limit to protect the device and the load from excessive current draw. Additionally, the MAX8860EAU18+T has a low-noise output, which is particularly important for sensitive RF and analog circuits that require a clean power supply.

Overall, the MAX8860EAU18+T is a robust and reliable choice for designers looking for a fixed-voltage regulator that offers high accuracy, low dropout, and efficient performance. Its ease of integration, combined with its protective features, makes it a popular choice for a wide range of applications, including mobile phones, PDAs, laptops, and other portable electronic devices.

For more detailed information, specifications, and application notes, customers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess