EN
  • EN
  • DE

MAX8860EUA33+TG075

Part No MAX8860EUA33+TG075
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707048-MAX8860EUA33+TG075
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8860EUA33+TG075 CAD Model

Description

Maxim Integrated MAX8860EUA33+TG075 Low-Dropout Linear Regulator

The MAX8860EUA33+TG075 is a high-performance, low-dropout (LDO) linear regulator designed by Maxim Integrated, a company renowned for its reliable and innovative power management solutions. This regulator is specifically engineered to deliver a fixed output voltage of 3.3V with exceptional accuracy and stability, making it an ideal choice for sensitive electronic applications where a constant power supply is critical.

With its miniature 8-pin µMAX package, the MAX8860EUA33+TG075 offers a compact footprint that is highly valued in space-constrained designs. This LDO is capable of supplying up to 500mA of output current, which is sufficient for powering a wide range of integrated circuits, including microprocessors, DSPs, and other digital and analog loads that require a clean and stable power source.

One of the key features of the MAX8860EUA33+TG075 is its low dropout voltage, which allows it to maintain regulation with minimal difference between the input and output voltages. This characteristic is particularly beneficial when operating with a nearly depleted battery or in conditions where the input voltage is not much higher than the output voltage. Furthermore, the regulator boasts a low quiescent current, enhancing its efficiency and making it suitable for battery-powered devices where power conservation is paramount.

The MAX8860EUA33+TG075 also includes a variety of protective features that safeguard the regulator and the load from adverse conditions. It offers thermal overload protection, short-circuit protection, and a reverse battery protection mechanism. Additionally, the device has a shutdown feature that can be controlled via a logic input, allowing the system to minimize power consumption when the regulator is not in use.

Overall, the MAX8860EUA33+TG075 from Maxim Integrated is a reliable and efficient solution for applications requiring a low dropout voltage and high output accuracy. Its small size, combined with its robust protection features, makes it an excellent choice for portable devices, wireless communication equipment, and other sophisticated electronic systems that demand a high-quality power supply.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess