EN
  • EN
  • DE

MAX8867EUK25-T

Part No MAX8867EUK25-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description FIXED POSITIVE LDO REGULATOR, 2. / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 2.5V
Voltage Dropout (Max) 0.165V @ 150mA (Typ)
Current - Output 150mA
Current - Quiescent (Iq) 180 µA
Current - Supply (Max) 100 µA
PSRR 63dB (10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status Vendor Undefined
Win Source Part Number 215459-MAX8867EUK25-T
Ultra Librarian 3D Model Ultra Librarian MAX8867EUK25-T CAD Model

Description

The MAX8867EUK25-T from Maxim Integrated is a high-performance, low-dropout (LDO) linear regulator designed to deliver a well-regulated power supply for portable and space-constrained applications. Featuring a fixed output voltage of 2.5V, the device is capable of sourcing up to 150mA of output current, making it an excellent choice for powering sensitive analog and digital circuits that require a stable voltage source.

Key Features

  • Fixed Output Voltage: 2.5V precision output to power critical components.
  • High Output Current: Capable of delivering up to 150mA, suitable for a variety of low-power devices.
  • Low Dropout Voltage: Offers a low dropout performance, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: Maintains tight regulation with ±1.5% output accuracy over temperature, load, and line variations.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating.
  • Power-Saving Mode: Comes with a low quiescent current, making it ideal for battery-operated applications.
  • Compact SOT-23 Package: The small form factor is beneficial for space-constrained applications.

Applications

The MAX8867EUK25-T is versatile and can be used in a wide array of applications including, but not limited to:

  • Portable electronics
  • Battery-powered devices
  • Wireless handsets
  • PDAs and palmtop computers
  • Personal media players
  • GPS receivers

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX8867EUK25-T is no exception. It is designed to meet the stringent requirements of portable and industrial applications, ensuring long-term reliability and performance.

Conclusion

With its robust feature set, the MAX8867EUK25-T LDO from Maxim Integrated stands out as a reliable power management solution for designers looking to optimize their power-sensitive applications. Its combination of high performance, accuracy, and small package size makes it a compelling choice for a broad range of electronic devices.

You May Also Be Interested in

Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to €0.0715
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to €1.2666
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to €0.8803
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to €0.9236
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to €0.5277
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to €0.1188
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ €1.1364 €45.4569
100+ €0.9325 €93.2529
155+ €0.9033 €140.0171
210+ €0.8742 €183.5892
270+ €0.8450 €228.1613
360+ €0.7576 €272.7524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess