EN
  • EN
  • DE
  • IT

MAX8877EUK18+T

Part No MAX8877EUK18+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 150mA
Operating Supply Current 180μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 038139-MAX8877EUK18+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8877EUK18+T CAD Model

Description

Product Overview: MAX8877EUK18+T from Maxim Integrated

The MAX8877EUK18+T is a high-performance, low-dropout linear regulator (LDO) designed to deliver a continuous 1.8V output from a wide input voltage range. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this LDO is an ideal power management solution for space-constrained applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is essential for powering sensitive electronic components that require a stable and precise voltage supply.
  • High Accuracy: The output voltage accuracy is within ±1%, ensuring reliable performance and compatibility with critical applications.
  • Low Dropout: With a low dropout voltage, this LDO can maintain a stable output even when the input-to-output differential is minimal, making it highly efficient for battery-operated devices.
  • Current Capability: It can deliver up to 150mA of output current, suitable for a range of low-power devices and circuits.
  • Thermal Protection: The MAX8877EUK18+T includes an over-temperature protection feature to safeguard the device and connected components from excessive heat.
  • Small Footprint: The LDO comes in a small, 5-pin SOT-23 package, which is perfect for portable electronics where space is at a premium.

Applications

The MAX8877EUK18+T is versatile and can be used in various applications, including but not limited to:

  • Cellular Phones
  • Wireless Handsets and PDAs
  • Notebook Computers
  • Portable/Battery-Powered Equipment
  • Handheld Instruments

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX8877EUK18+T is no exception. It is designed to meet the high standards required for industrial and consumer electronic products. With its robust design and built-in protection features, users can expect reliable performance over an extended product life cycle.

Ordering Information

The MAX8877EUK18+T is available in tape and reel packaging, denoted by the "+T" suffix, facilitating easy integration into automated manufacturing processes. This packaging option is ideal for high-volume production environments.

For detailed specifications, application notes, and further information, interested parties are encouraged to consult the datasheet or contact Maxim Integrated's technical support team.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8861 $66.0135
75+ $1.5477 $116.0775
120+ $1.5003 $180.0360
160+ $1.4518 $232.2880
210+ $1.4033 $294.6930
280+ $1.2578 $352.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess