EN
  • EN
  • DE

MAX8882EUTA5

Part No MAX8882EUTA5
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description Dual, Low-Noise, Low-Dropout, 160mA Linear Regulators in SOT23 | IC REG LINEAR 1.8V/3.3V SOT23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 1.8V, 3.3V
Maximum Dropout Voltage -, 0.144V at 80mA
Output Current 160mA, 160mA
Current - Quiescent (Iq) 265μA
PSRR 62dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number MAX8882
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215243-MAX8882EUTA5
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8882EUTA5 CAD Model

Description

The MAX8882EUTA5 from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous 500mA load current. This regulator is ideal for portable devices where extended battery life is crucial. It operates from a +2.5V to +6.5V input voltage range, making it versatile for various applications.

Key Features

  • High Output Accuracy: The MAX8882EUTA5 offers an impressive output voltage accuracy of ±1%, ensuring reliable and consistent performance for sensitive electronic components.
  • Low Dropout Voltage: This regulator boasts a low dropout voltage, which minimizes the voltage difference between the input and output, thus improving efficiency and battery life in portable applications.
  • Power-Saving Shutdown Mode: It includes a shutdown mode that reduces the supply current to less than 1µA, significantly extending battery life when the device is not in use.
  • Thermal Overload and Short-Circuit Protection: Built-in safety features protect the device and the application from damage due to overheating or short-circuit conditions.
  • Small SOT23 Package: The MAX8882EUTA5 comes in a compact SOT23 package, making it suitable for space-constrained applications without sacrificing performance.

Applications

The versatile nature of the MAX8882EUTA5 makes it suitable for a wide range of applications, including but not limited to:

  • Portable and Battery-Powered Devices
  • Cellular Phones
  • Wireless Handsets and PDAs
  • Bluetooth® Applications
  • Portable Media Players
  • Digital Cameras

Conclusion

In summary, the MAX8882EUTA5 from Maxim Integrated is a reliable and efficient solution for applications requiring a high-quality voltage regulator. Its low dropout voltage, high accuracy, and power-saving features make it an excellent choice for designers looking to enhance the performance and battery life of their portable devices.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6646 $58.6212
53+ $2.1864 $115.8792
82+ $2.1183 $173.7006
113+ $2.0501 $231.6613
146+ $1.9820 $289.3720
196+ $1.7764 $348.1744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess