EN
  • EN
  • DE

MAX8899EWZ

Part No MAX8899EWZ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707133-MAX8899EWZ
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8899EWZ CAD Model

Description

Maxim Integrated's MAX8899EWZ: High-Efficiency Power Management IC

The MAX8899EWZ from Maxim Integrated stands as a testament to the company's dedication to developing advanced power management solutions. This integrated circuit (IC) is designed to deliver high efficiency and reliability for a variety of applications, including portable devices, where power conservation is paramount.

At the heart of the MAX8899EWZ is a dual step-down converter that operates over a wide input voltage range, making it versatile for use in systems with varying power requirements. The IC's high level of integration contributes to a reduced component count, which in turn minimizes the overall footprint on the PCB, a critical factor in space-constrained designs.

The device boasts a high switching frequency, which allows for the use of small, low-profile inductors and capacitors, further contributing to a compact and efficient power solution. With its ability to provide two independently regulated output voltages, the MAX8899EWZ is not only efficient but also flexible, catering to the needs of complex electronic systems.

Key features of the MAX8899EWZ include:

  • High efficiency to maximize battery life
  • Wide input voltage range to accommodate various power sources
  • Dual outputs for powering multiple devices or subsystems
  • Adjustable output voltage settings for design flexibility
  • Fast transient response to handle rapid changes in load
  • Thermal overload protection for improved safety and reliability
  • Low quiescent current to minimize standby power consumption

Engineered with protection features such as overvoltage, overcurrent, and thermal shutdown, the MAX8899EWZ ensures safe operation under abnormal conditions. Its power-saving modes make it an ideal choice for battery-operated devices, where extending operational time is crucial.

For designers and engineers looking for a power management solution that combines efficiency, compactness, and versatility, the MAX8899EWZ from Maxim Integrated is an excellent choice. Its advanced features and robust design simplify the development of power-efficient applications without compromising on performance.

Whether it's for smartphones, tablets, or other portable electronics, the MAX8899EWZ is engineered to meet the rigorous demands of modern power management requirements, ensuring that your product operates at its best while conserving energy.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.7594

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess