EN
  • EN
  • DE

PIC32MX270F256B-I/ML

Part No PIC32MX270F256B-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 256KB (256K x 8) FLASH 28-QFN (6x6)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 40MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 19
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN (6x6)
Family Name PIC32MX270
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889848-PIC32MX270F256B-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC32MX270F256B-I/ML CAD Model

Description

Product Overview: PIC32MX270F256B-I/ML

The PIC32MX270F256B-I/ML is a high-performance 32-bit microcontroller (MCU) from the reputable manufacturer, Microchip Technology. Designed for versatility and efficiency, this MCU is part of the PIC32MX family, known for its rich feature set and suitability for a wide range of applications, including industrial control, consumer electronics, medical devices, and Internet of Things (IoT) implementations.

Key Features

  • Core: The microcontroller is built around the powerful MIPS M4K 32-bit core, which operates at a maximum frequency of 50 MHz, providing a perfect balance between processing power and power consumption.
  • Memory: It comes with 256 KB of Flash memory and 64 KB of RAM, offering ample space for complex applications and data storage needs.
  • Digital Peripherals: The device includes a variety of digital communication interfaces such as I²C, SPI, and UART, making it easy to interface with other components and peripherals.
  • Analog Features: For applications requiring analog input, the MCU boasts a 10-bit, 1 Msps Analog-to-Digital Converter (ADC) with up to 13 channels, as well as a comparators for analog signal processing tasks.
  • Timers and PWM: It is equipped with multiple 16-bit timers, and output compare units that can be used for PWM generation, offering precise control for motor control and other timing-critical tasks.
  • Package: The PIC32MX270F256B-I/ML is available in a compact 28-pin QFN package, ideal for space-constrained applications.
  • Temperature Range: This MCU operates across the industrial temperature range (-40°C to +85°C), ensuring reliability and performance under extreme conditions.
  • Development Support: Microchip provides extensive development support for the PIC32MX270F256B-I/ML with its MPLAB® X Integrated Development Environment (IDE) and software libraries, simplifying the development process.

Applications

The versatility of the PIC32MX270F256B-I/ML makes it suitable for a variety of applications. Its robust set of features and peripherals are particularly useful in applications such as:

  • Embedded control systems
  • IoT devices
  • Smart sensors and instrumentation
  • Automotive electronics
  • Home automation
  • Portable medical devices

With its combination of performance, memory, and peripheral integration, the PIC32MX270F256B-I/ML from Microchip Technology stands out as a microcontroller that can bring efficiency and sophistication to a multitude of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6020 $53.2140
17+ $6.2375 $106.0375
25+ $6.0426 $151.0650
35+ $5.8477 $204.6695
45+ $5.6528 $254.3760
60+ $5.0680 $304.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess