EN
  • EN
  • DE

TMS32AV7201GDS

Part No TMS32AV7201GDS
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 374117-TMS32AV7201GDS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS32AV7201GDS CAD Model

Description

The TMS32AV7201GDS is a state-of-the-art microcontroller unit (MCU) designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This high-performance MCU is part of the TMS320 series, which is widely recognized for its advanced processing capabilities, making it an ideal choice for a broad range of applications including industrial control, automotive systems, digital signal processing, and more.

Key Features

  • Advanced Processing Core: At the heart of the TMS32AV7201GDS lies a powerful processing core that delivers exceptional computational speed and efficiency, enabling complex algorithms and functions to be executed with ease.
  • Integrated Memory: The MCU comes with integrated memory modules that provide ample space for both program storage and data handling, ensuring smooth operation and quick access to important information.
  • Robust Peripheral Set: With a comprehensive set of peripherals, this MCU offers versatile connectivity and interfacing options, including multiple I/O ports, communication interfaces, and analog inputs.
  • Energy Efficiency: Designed with power conservation in mind, the TMS32AV7201GDS offers various power-saving modes and features that help reduce overall energy consumption, making it suitable for battery-powered or energy-sensitive applications.

Applications

The versatility of the TMS32AV7201GDS allows it to be used in a myriad of applications. It is particularly well-suited for:

  • Embedded systems requiring high-speed signal processing
  • Automotive control systems, including engine management and ADAS
  • Industrial automation, such as robotics and motor control
  • Audio processing for consumer electronics
  • Communication systems like wireless infrastructure and network equipment

Technical Specifications

The TMS32AV7201GDS boasts the following technical specifications:

  • Clock Speed: [Insert specific clock speed]
  • Memory: [Insert memory details]
  • I/O Ports: [Insert number and types of I/O ports]
  • Communication Interfaces: [Insert supported communication interfaces]
  • Operating Temperature Range: [Insert temperature range]
  • Package: [Insert package type]

For more detailed information and datasheets, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess