EN
  • EN
  • DE

MAX16977SATE/V+

Part No MAX16977SATE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5V 2A 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1V (5V)
Maximum Output Voltage 10V
Output Current 2A
Frequency - Switching 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-TQFN (5x5)
Win Source Part Number 1066511-MAX16977SATE/V+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16977SATE/V+ CAD Model

Description

Maxim Integrated MAX16977SATE/V+ Automotive Step-Down Converter

The MAX16977SATE/V+ from Maxim Integrated is a high-performance, automotive-grade step-down converter designed for power supply applications that demand high efficiency, compact size, and robust operation in harsh environments. This advanced power management IC is ideally suited for automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle applications that require a stable and reliable power source.

Key Features

  • Wide Input Voltage Range: The device operates from a 3.5V to 36V input voltage range, making it compatible with standard automotive battery voltages, including during cold crank and load dump conditions.
  • High Efficiency: With up to 2.2MHz switching frequency, the MAX16977SATE/V+ achieves high efficiency, which helps in reducing thermal stress and improving system reliability.
  • Low Quiescent Current: The low quiescent current of the device ensures minimal power consumption when in standby mode, crucial for battery-powered applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 1V to 10V, providing flexibility to power a wide range of automotive circuits and systems.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device against overheating, enhancing its durability and lifespan.
  • Small Package: The MAX16977SATE/V+ comes in a small, thermally enhanced TQFN package, which saves valuable board space and simplifies thermal management.

Applications

The robust design and versatile features of the MAX16977SATE/V+ make it an excellent choice for various automotive applications, including:

  • Infotainment and Navigation Systems
  • Automotive Instrument Clusters
  • ADAS and Safety Systems
  • Body Control Modules

Conclusion

The Maxim Integrated MAX16977SATE/V+ step-down converter is a reliable solution for powering sophisticated automotive electronics. Its high efficiency, wide input voltage range, and thermal protection make it an indispensable component for modern vehicles where performance and safety are paramount. OEMs and automotive system designers can rely on this versatile converter to meet stringent automotive power requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4421 $68.8842
5+ $28.2605 $141.3025
7+ $27.3770 $191.6390
9+ $26.4934 $238.4406
12+ $25.6110 $307.3320
16+ $22.9614 $367.3824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132 pieces
In Stock: 67 pieces Factory Stock: 65 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess