EN
  • EN
  • DE

ZUMT718TA

Part No ZUMT718TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 20V 1A SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 250mV @ 100mA, 1A
Collector Cut-off Current(Max) 10nA
Typical Gain (hFE) (Min) 200 @ 500mA, 2V
Maximum Power Dissipation 500mW
Frequency - Transition 210MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 057842-ZUMT718TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZUMT718
Introduction Date June 26, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ZUMT718TA CAD Model

Description

Diodes Incorporated introduces the ZUMT718TA, a cutting-edge, high-performance PNP transistor designed for a multitude of electronic applications. This transistor is a part of Diodes Incorporated's extensive range of discrete semiconductor products, known for their reliability and efficiency.

Key Features

  • Low Saturation Voltage: The ZUMT718TA boasts a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation, making it suitable for high-efficiency circuit designs.
  • High Current Gain: With its high current gain (hFE), this transistor can amplify weak electronic signals to higher levels, a crucial attribute for applications requiring signal amplification.
  • Surface-Mount Package: Encased in a SOT-323 package, the ZUMT718TA is optimized for surface-mount technology (SMT), allowing for compact and high-density PCB designs.
  • Power Dissipation: The device is capable of dissipating power effectively, which is vital for maintaining stability and performance in electronic circuits.
  • RoHS Compliant: In line with modern environmental standards, the ZUMT718TA is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its construction.

Applications

The ZUMT718TA is versatile and can be employed in a broad range of applications. It is particularly well-suited for:

  • Power management modules
  • Signal amplification circuits
  • Switching applications
  • Linear amplification tasks
  • Consumer electronics
  • Automotive components

Technical Specifications

The transistor has a collector-base voltage (VCBO) of -20V, a collector-emitter voltage (VCEO) of -20V, and a continuous collector current (IC) of -500mA. Its power dissipation (PD) is 150mW, and it operates across a temperature range from -55°C to +150°C, ensuring functionality under a wide range of environmental conditions.

Conclusion

With its robust feature set and compliance with environmental regulations, the ZUMT718TA from Diodes Incorporated is an excellent choice for designers and engineers looking to incorporate a reliable PNP transistor into their electronic designs. Its performance characteristics make it a versatile component suitable for a variety of applications requiring efficient power control and signal processing.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1410 $50.0550
865+ $0.1157 $100.0805
1,340+ $0.1121 $150.2140
1,845+ $0.1085 $200.1825
2,385+ $0.1049 $250.1865
3,195+ $0.0940 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess