EN
  • EN
  • DE

MAX8901AETA

Part No MAX8901AETA
Manufacturer Maxim Integrated
Description Highest Efficiency Supply for 2 to 6 Series WLEDs in a 2mm x 2mm TDFN Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215254-MAX8901AETA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8901AETA CAD Model

Description

The MAX8901AETA from Maxim Integrated is a compact, high-efficiency LED driver, designed to provide a reliable power solution for portable devices that require uniform brightness in their LED backlights. This integrated circuit (IC) is specifically tailored for small form factor applications such as smartphones, handheld gaming consoles, and other portable electronics where space is at a premium and energy efficiency is crucial.

Key Features

  • High Efficiency: Integrated step-up converter with high efficiency to minimize power loss and extend battery life.
  • Adjustable Brightness: Features a wide dimming range, allowing for precise control over LED brightness to suit user preferences and ambient light conditions.
  • Small Footprint: The compact TDFN-8 package (3mm x 3mm) makes the MAX8901AETA ideal for space-constrained applications.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits.
  • Low Input Voltage: Operates from a low input voltage range of 2.6V to 5.5V, compatible with most portable device batteries.

Applications

  • Smartphone Backlighting
  • Handheld Device Displays
  • Portable Media Players
  • GPS Units
  • Other Battery-Powered Devices

Performance Specifications

The MAX8901AETA drives up to 26 LEDs in series with a constant current for uniform brightness. Its high 1MHz fixed-frequency operation allows for the use of small, low-profile inductors and capacitors, reducing the overall solution size. Additionally, the device supports a 1-wire digital interface for simple brightness control, making it an easy-to-integrate solution for designers focusing on user experience and power management.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX8901AETA is no exception. It is designed to meet strict industry standards, ensuring long-term performance and stability in a variety of environmental conditions. Whether for new designs or upgrades to existing products, the MAX8901AETA provides a robust and efficient solution for LED backlighting needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4505 $53.4060
28+ $3.6517 $102.2476
43+ $3.5376 $152.1168
59+ $3.4235 $201.9865
76+ $3.3094 $251.5144
102+ $2.9670 $302.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,725 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess