EN
  • EN
  • DE

SUM110N08-05-E3

Part No SUM110N08-05-E3
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-263
Number of Pins 3
RoHS Compliant
Win Source Part Number 1097360-SUM110N08-05-E3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SUM110N08-05-E3 CAD Model

Description

The SUM110N08-05-E3 is a high-performance N-channel power MOSFET from Vishay. Designed for efficient switching applications, it features a low on-resistance and fast switching speeds, making it ideal for use in synchronous rectification, DC-DC converters, and power supplies.

Applications

  • Synchronous Rectification: Used in secondary-side rectification to improve efficiency in power supplies.
  • DC-DC Converters: Employed in various DC-DC converter topologies for efficient voltage conversion.
  • Power Supplies: Used as a switching element in SMPS (Switched-Mode Power Supplies).
  • Motor Control: Found in motor drive circuits requiring efficient power management.
  • Battery Management Systems (BMS): Integrated into battery charging and protection circuits.

Features

  • N-Channel MOSFET: Provides efficient switching with a low gate charge.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Surface Mount Package (D2PAK): Designed for automated assembly and efficient heat dissipation.
  • TrenchFET® Power MOSFET Technology: Vishay's advanced MOSFET technology for optimized performance.

Benefits

  • High Efficiency: Reduces power consumption and heat generation.
  • Improved Thermal Performance: The D2PAK package allows for excellent heat dissipation.
  • Compact Design: The surface mount package allows for a smaller PCB footprint.
  • Simplified Circuit Design: Reduces component count and simplifies layout.
  • Cost-Effective: Offers a good balance of performance and price.

Additional Details

The SUM110N08-05-E3 is designed for applications where high efficiency and thermal performance are critical. Its low on-resistance minimizes conduction losses, while its fast switching speed reduces switching losses. The D2PAK package allows for efficient heat dissipation, enabling the device to operate at higher power levels. The TrenchFET® technology provides improved performance compared to traditional MOSFETs. When using this MOSFET, it's crucial to ensure proper thermal management to maintain the device within its safe operating area. A proper heatsink and careful PCB layout can significantly improve thermal performance. Furthermore, optimized gate drive circuitry is essential for achieving fast and efficient switching. This MOSFET plays a vital role in modern power electronic designs focused on achieving both high performance and energy efficiency.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess