EN
  • EN
  • DE

MAX891LEUA

Part No MAX891LEUA
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Current Limit SW 1-IN 1-OUT 2.7V to 5.5V 0.5A 8-Pin uMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707152-MAX891LEUA
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Portable Devices
Family Name MAX891LEUA
Introduction Date April 01, 1997
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX891LEUA CAD Model

Description

Maxim Integrated MAX891LEUA Voltage Monitor

The Maxim Integrated MAX891LEUA is a compact, highly precise voltage monitor designed to ensure the stability and reliability of your electronic systems. This microprocessor (µP) supervisory circuit is engineered to maintain system integrity by monitoring the power supply voltage in digital systems and providing a significant level of protection against power supply faults.

With its small footprint, the MAX891LEUA comes in an 8-pin µMAX package, making it an ideal choice for space-constrained applications. The device features a factory-trimmed reset threshold voltage, which allows it to keep a watchful eye on the system voltage and assert a reset signal whenever the monitored voltage falls below the pre-set threshold. This reset output ensures that the microprocessor and other critical components in the system are held in a reset state until stable power is restored, thus safeguarding against data corruption and erratic system behavior.

One of the key features of the MAX891LEUA is its low power consumption, drawing a minimal quiescent current, which is particularly beneficial for battery-powered devices. This characteristic extends the battery life, making the device an excellent choice for portable electronics. Additionally, the voltage monitor boasts a fast response time, quickly reacting to under-voltage conditions and providing a timely reset signal to the system.

The MAX891LEUA also offers an active-low, push-pull reset output, which eliminates the need for external pull-up resistors and simplifies circuit design. The reset signal from the device remains active for a minimum period after the monitored voltage has risen above the reset threshold, ensuring a proper system restart.

Moreover, this voltage monitor supports a wide operating temperature range, making it suitable for use in various environments, from commercial to industrial applications. Its robust design and high precision make the MAX891LEUA a trusted solution for monitoring power supply conditions in microprocessor systems, embedded controllers, and other digital devices where power supply integrity is critical.

Overall, the Maxim Integrated MAX891LEUA is a reliable and efficient solution for system designers looking to enhance the operational stability of their digital systems through accurate voltage monitoring and reset capabilities.

You May Also Be Interested in

Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6419 $58.2704
39+ $2.9882 $116.5398
60+ $2.8949 $173.6940
83+ $2.8015 $232.5245
107+ $2.7082 $289.7774
143+ $2.4280 $347.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,799 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess