EN
  • EN
  • DE

MAX9003EUA+

Part No MAX9003EUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 8UMAX / Amplifier, Comparator, Reference IC Smart Card 8-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tube
Product Status Active
Type Amplifier, Comparator, Reference
Applications Smart Card
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX9003
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 487469-MAX9003EUA+
Ultra Librarian 3D Model Ultra Librarian MAX9003EUA+ CAD Model

Description

Maxim Integrated's MAX9003EUA+ Precision Operational Amplifier

The MAX9003EUA+ is a high-performance, single operational amplifier from Maxim Integrated, designed to offer a perfect blend of speed and precision for a wide array of applications. With its low-voltage operation and minimal power consumption, this op-amp is an ideal choice for battery-powered devices and portable equipment.

Key Features

  • Low Power Consumption: The MAX9003EUA+ is optimized for low-power applications, ensuring extended battery life in portable devices.
  • High Speed: It offers a high slew rate and fast settling time, making it suitable for high-speed signal processing applications.
  • Precision Performance: With its low input offset voltage and low noise, the MAX9003EUA+ provides precise signal amplification, essential for sensitive instrumentation and measurement applications.
  • Single-Supply Operation: This op-amp can operate from a single +2.7V to +6.5V power supply, offering flexibility in various circuit designs.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for maximum dynamic range, which is particularly beneficial in low-voltage applications.
  • Small Footprint: Packaged in a space-saving 8-pin µMAX package, the MAX9003EUA+ is well-suited for compact circuit boards where space is at a premium.

Applications

The MAX9003EUA+ operational amplifier is versatile and can be used in a multitude of applications such as:

  • Data acquisition systems
  • Portable instruments
  • Battery-powered devices
  • Sensor interfaces
  • Medical instrumentation
  • Audio and video signal processing

Product Specifications

The MAX9003EUA+ features an extended temperature range from -40°C to +85°C, making it reliable in various environmental conditions. Its no-load supply current is typically 1mA, and it has an input offset voltage of 500µV (max). The device also provides a gain-bandwidth product of 10MHz, which, combined with a 0.1µV/°C offset voltage drift, ensures stable performance over a wide temperature range.

With its exceptional balance of power efficiency, speed, and precision, the MAX9003EUA+ from Maxim Integrated stands out as a superior choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess