EN
  • EN
  • DE

MAX9015AEKA

Part No MAX9015AEKA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707191-MAX9015AEKA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9015AEKA CAD Model

Description

Maxim Integrated's MAX9015AEKA: A Precision Operational Amplifier

The MAX9015AEKA from Maxim Integrated is a highly precise operational amplifier designed to deliver top-notch performance for a variety of applications. This op-amp is part of Maxim's commitment to providing efficient, compact, and reliable solutions for the analog signal processing domain.

The MAX9015AEKA is a single, low-power, single-supply op-amp that offers a unique combination of high accuracy, low power consumption, and the convenience of rail-to-rail input and output capabilities. This makes it an excellent choice for battery-powered devices and other applications where power efficiency is paramount.

Key Features

  • High Precision: With a low offset voltage and drift, the MAX9015AEKA ensures accurate signal amplification, making it suitable for precision applications.
  • Low Power: Designed for energy-sensitive applications, this op-amp maintains performance while keeping power consumption to a minimum.
  • Rail-to-Rail I/O: The rail-to-rail input and output stages provide increased dynamic range, which is especially beneficial in single-supply operations.
  • Wide Supply Range: The device can operate from a supply voltage range of 2.7V to 5.5V, accommodating various design requirements.
  • Compact Package: The MAX9015AEKA comes in a space-saving SOT23-8 package, making it ideal for space-constrained applications.

Applications

The versatility of the MAX9015AEKA op-amp allows it to be used in an array of applications, including but not limited to:

  • Battery-Powered Devices
  • Data Acquisition Systems
  • Sensor Interfaces
  • Portable Medical Devices
  • Process Control
  • Notebook Computers

With its precision specifications and low-power operation, the MAX9015AEKA from Maxim Integrated stands out as a robust solution for designers looking to enhance the performance and efficiency of their electronic systems. Whether for industrial, medical, or consumer electronics, this operational amplifier is engineered to meet the rigorous demands of modern circuit designs.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $3.2490

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9357 $51.1641
31+ $3.2293 $100.1083
48+ $3.1283 $150.1584
67+ $3.0274 $202.8358
86+ $2.9265 $251.6790
115+ $2.6238 $301.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess