EN
  • EN
  • DE

MAX9016AEKA+T

Part No MAX9016AEKA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SNGL SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, Open-Drain, Rail-to-Rail
Supply Voltage - Operating 1.8 V to 5.5 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.001μA @ 5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 2μA
CMRR, PSRR (Typ) 80dB PSRR
Propagation Delay (Max) 31μs
Hysteresis 4mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 038034-MAX9016AEKA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9016AEKA+T CAD Model

Description

The MAX9016AEKA+T from Maxim Integrated is a high-precision, low-power comparator designed for a wide range of applications requiring accurate voltage level detection and signal conditioning. This component is ideal for portable and battery-powered devices due to its low voltage operation and minimal power consumption.

With its single-supply operation ranging from +2.5V to +5.5V, the MAX9016AEKA+T can be seamlessly integrated into various electronic systems. The device features a typical supply current of just 4μA, making it an excellent choice for power-sensitive applications such as handheld devices, wearables, and remote sensors.

The comparator is characterized by its fast propagation delay of 4.5μs, ensuring timely response in systems where speed is critical. The MAX9016AEKA+T also boasts a tight offset voltage of 1mV and a temperature drift of just 5μV/°C, providing consistent performance over a wide range of operating conditions.

One of the key features of this component is its integrated reference with a 1.182V ±1.5% output, which simplifies design by eliminating the need for an external precision reference. This integrated reference also has a low 35ppm/°C temperature coefficient, further enhancing the stability and accuracy of the system.

For design flexibility, the MAX9016AEKA+T offers both push-pull and open-drain output configurations, allowing designers to choose the most appropriate output type for their specific application. The device is available in a compact 5-pin SOT-23 package, making it suitable for space-constrained applications.

In summary, the Maxim Integrated MAX9016AEKA+T is a versatile and reliable comparator that combines precision, low power, and small form factor. Whether used in industrial controls, threshold detection, or portable medical devices, this component provides a high level of accuracy and efficiency, making it a top choice for engineers and designers.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NJR Corporation/NJRC
Need more? Email Us
Micrel
Comparator with Reference
Need more? Email Us
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NJR Corporation/NJRC
Lowest to $12.6623

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess