EN
  • EN
  • DE

MAX9109ESA+

Part No MAX9109ESA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPAR LP SNGL 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type with Latch
Number of Elements 1
Output Type TTL
Supply Voltage , Single/Dual (±) 4.5V ~ 5.5V
Voltage - Input Offset (Maximum) 1.6mV at 5V
Current - Input Bias (Maximum) 0.125μA at 5V
Current - Quiescent (Maximum) 700μA
CMRR, PSRR 86.02dB CMRR, 86.02dB PSRR
Propagation Delay (Maximum) 25ns
Hysteresis 2mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number MAX9109
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 707233-MAX9109ESA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9109ESA+ CAD Model

Description

The MAX9109ESA+ is a high-performance, low-power, dual voltage comparator from Maxim Integrated, designed to deliver fast response times and stable operation for a wide range of applications. This precision device is ideal for battery-powered systems, portable devices, and any application where power efficiency is crucial.

Key Features

  • Low Power Consumption: The MAX9109ESA+ is optimized for low-power operations, making it suitable for portable and battery-powered applications. It consumes minimal power without sacrificing performance.
  • Fast Propagation Delay: With a typical propagation delay of just 40ns, the MAX9109ESA+ ensures quick response times, which is essential for high-speed signal processing and control systems.
  • Dual Voltage Comparators: This integrated circuit contains two independent voltage comparators. This dual design allows for flexible configurations and can be used in a variety of comparison scenarios.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from +2.5V to +5.5V, accommodating various power supply specifications and making it versatile for multiple environments.
  • Push-Pull Outputs: The MAX9109ESA+ features push-pull TTL/CMOS-compatible outputs, providing a robust output signal that can directly drive loads or interface with other digital logic without needing additional buffering.

Applications

The MAX9109ESA+ is well-suited for a variety of applications, including:

  • Battery-Powered Devices
  • Threshold Detectors/Sensors
  • Zero-Crossing Detectors
  • Window Comparators
  • High-Speed Sampling Circuits
  • Portable Test Instruments

Product Specifications

The MAX9109ESA+ is offered in an 8-pin NSOIC package, ensuring a compact footprint for space-constrained designs. It operates over the extended industrial temperature range of -40°C to +85°C, providing reliable performance in harsh environments.

With its combination of low power consumption, high speed, and dual comparators in a single package, the MAX9109ESA+ from Maxim Integrated is an excellent choice for designers looking to improve the efficiency and performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7506 $52.5420
165+ $0.6159 $101.6235
255+ $0.5967 $152.1585
350+ $0.5774 $202.0900
450+ $0.5582 $251.1900
600+ $0.5004 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess