EN
  • EN
  • DE

MAX9132EVKIT+

Part No MAX9132EVKIT+
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description MAX9132 Evaluation Kit / KIT EVAL FOR MAX9132
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Main Purpose Video, Video Processing
Embedded No
Utilized IC / Part MAX9132
Primary Attributes LVDS Crossbar Switch
Secondary Attributes Graphical User Interface, I2C and USB Interfaces
Supplied Contents Board(s), Cable(s)
Win Source Part Number 787166-MAX9132EVKIT+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9132
Introduction Date July 01, 2008
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX9132EVKIT+ CAD Model

Description

MAX9132EVKIT+ Evaluation Kit by Maxim Integrated

The MAX9132EVKIT+ from Maxim Integrated is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAX9132 high-speed, low-power, quad differential LVDS line driver. This kit offers a straightforward approach to evaluating the performance of the MAX9132 chip, which is ideal for applications requiring high data rates and low power consumption, such as gigabit Ethernet, automotive infotainment, backplane data communication, and point-to-point baseband data transmission.

Key Features

  • Supports high-speed data rates up to 800Mbps
  • Low-power consumption ideal for power-sensitive applications
  • Quad differential line driver configuration
  • 3.3V single power supply operation
  • Integrated fail-safe circuitry ensures stability in open, short, or terminated conditions
  • Robust ESD protection features

Kit Contents

The MAX9132EVKIT+ comes with a fully assembled and tested evaluation board, which includes the MAX9132 chip. The board features termination resistors that emulate a real-world load, as well as provisions for various test points to facilitate performance analysis. Additionally, the kit provides jumpers and headers for easy configuration and interfacing with test equipment.

Easy to Use

Designed for ease of use, the evaluation board can be powered up simply by connecting it to a 3.3V power supply. Signal inputs and outputs are accessible through SMA connectors, allowing for quick connection to high-speed signal sources and measurement equipment. The board's layout is optimized for signal integrity, ensuring accurate representation of the MAX9132's performance.

Application Support

Maxim Integrated offers comprehensive technical support for the MAX9132EVKIT+. Detailed documentation, including the evaluation kit's user guide, the MAX9132 data sheet, and application notes, are available to assist users in getting started with their evaluations quickly. Additionally, Maxim's technical support team is available to answer any questions and provide guidance.

Whether for prototyping or performance testing, the MAX9132EVKIT+ from Maxim Integrated is an indispensable tool for engineers looking to leverage the high-speed, low-power advantages of the MAX9132 LVDS line driver in their designs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess