EN
  • EN
  • DE

MAX9141ESA+

Part No MAX9141ESA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR R-R 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, Push-Pull, TTL
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 0.32μA @ 5V
Current - Quiescent (Max) 320μA
CMRR, PSRR (Typ) 81.94dB CMRR, 81.94dB PSRR
Propagation Delay (Max) 40ns
Hysteresis 1.5mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071626-MAX9141ESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9141ESA+ CAD Model

Description

Maxim Integrated MAX9141ESA+ Comparator

The MAX9141ESA+ is a high-performance, low-power comparator manufactured by Maxim Integrated. This device is renowned for its fast response times and low voltage operation, making it an ideal choice for a variety of applications where precision and efficiency are key. With its single comparator configuration, the MAX9141ESA+ is designed to be a versatile component in any electronic system requiring precise voltage comparisons.

The MAX9141ESA+ operates from a single +2.5V to +5.5V supply, or a dual ±1.25V to ±2.75V supply, providing designers with flexibility in system power design. This feature allows the comparator to be easily integrated into both portable battery-operated devices and stationary applications. The low operating voltage also helps in reducing overall power consumption, which is critical for extending battery life in portable applications.

One of the key features of the MAX9141ESA+ is its fast propagation delay of just 40ns, which ensures quick response times in systems where timing is crucial. This makes it an excellent choice for high-speed signal processing applications, such as data communications, A/D converters, and system monitoring.

The device comes in a compact 8-pin NSOIC package, making it suitable for space-constrained applications. Additionally, the MAX9141ESA+ offers a push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies the design. This push-pull output provides a rail-to-rail output swing that ensures compatibility with a wide range of downstream digital logic levels.

The MAX9141ESA+ also boasts a low input offset voltage of 2.5mV and input bias current of 1pA, which contribute to its high accuracy and precision. These characteristics are particularly important in applications such as window comparators, threshold detectors, and zero-crossing detectors.

Overall, the MAX9141ESA+ from Maxim Integrated is a reliable and efficient solution for systems requiring high-speed, low-power voltage comparison. Its ease of integration, combined with its performance features, make it a valuable component in both portable and stationary electronic systems.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $12.6623
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0933 $53.2129
30+ $3.3586 $100.7580
47+ $3.2536 $152.9192
64+ $3.1487 $201.5168
83+ $3.0437 $252.6271
110+ $2.7289 $300.1790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess