EN
  • EN
  • DE

MAX9163ESA

Part No MAX9163ESA
Manufacturer Maxim Integrated
Description Bus LVDS 3.3V Single Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215327-MAX9163ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9163ESA CAD Model

Description

Maxim Integrated's MAX9163ESA: High-Speed LVDS Serializer

The MAX9163ESA from Maxim Integrated is a high-performance, low-voltage differential signaling (LVDS) serializer designed to cater to the demands of high-speed data transmission in a compact and energy-efficient package. This device is an ideal solution for applications requiring high data bandwidth and minimal electromagnetic interference (EMI) over long distances, such as telecom infrastructure, data communication, and computing applications.

The MAX9163ESA operates over a wide range of data rates, from 10Mbps to 800Mbps, making it highly versatile for various high-speed serial data transmission applications. Its low-jitter LVDS outputs ensure reliable data transfer, which is critical in maintaining data integrity across complex systems.

One of the standout features of the MAX9163ESA is its low power consumption. The device operates with a single +3.3V supply voltage and features a power-down mode to further reduce power usage when the serializer is not in active operation. This makes it an eco-friendly choice for power-sensitive designs.

The serializer comes in a compact 8-pin NSOIC package, which is beneficial for space-constrained applications. Its small footprint allows for a more efficient use of board space, enabling designers to create more compact and streamlined products.

Another key advantage of the MAX9163ESA is its ease of use. The device includes a flow-through pinout that simplifies the PCB layout process, reducing design complexity and time to market. In addition, it is designed to be interoperable with industry-standard LVDS receivers, giving designers the flexibility to integrate it into existing systems without the need for significant redesigns.

In summary, the MAX9163ESA from Maxim Integrated is a robust, high-speed LVDS serializer that offers a blend of performance, power efficiency, and design simplicity. Its versatility and reliability make it a top choice for engineers looking to implement high-speed data communication with minimal signal degradation and EMI.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess