EN
  • EN
  • DE

MAX9173EUE+T

Part No MAX9173EUE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16TSSOP / 0/4 Receiver LVDS 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 500Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MAX9173
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 215777-MAX9173EUE+T
Ultra Librarian 3D Model Ultra Librarian MAX9173EUE+T CAD Model

Description

Maxim Integrated MAX9173EUE+T High-Speed Differential LVDS Drivers/Receivers

The Maxim Integrated MAX9173EUE+T is a cutting-edge differential line driver and receiver designed to deliver high-speed, low-voltage differential signaling (LVDS) data transmission. This device is an ideal solution for applications requiring fast data rates and noise immunity in a compact package. The MAX9173EUE+T is part of Maxim's family of interface ICs, renowned for their reliability and performance in demanding environments.

Key Features

  • High-Speed Data Transmission: Supports data rates up to 800Mbps, making it suitable for high-speed data communication applications.
  • Low Power Consumption: Operates with a minimal power requirement, reducing overall system power consumption and heat generation.
  • Small Footprint: Offered in a compact 16-pin TSSOP package, the MAX9173EUE+T saves valuable board space and is ideal for space-constrained applications.
  • Integrated Termination Resistors: Comes with integrated termination resistors, which simplifies board layout and reduces external component count.
  • Flow-Through Pinout: Designed with a flow-through pinout to simplify PCB routing.
  • Wide Operating Temperature Range: Functions across an extended temperature range of -40°C to +85°C, ensuring reliability under varying environmental conditions.

Applications

  • High-speed digital copiers and printers
  • Telecommunications and networking equipment
  • Computer peripherals and servers
  • Base stations and cellular infrastructure
  • Industrial control systems

The MAX9173EUE+T is designed to interface with low-voltage complementary metal-oxide-semiconductor (LVCMOS) logic signals and convert them to LVDS outputs, offering differential signaling that is less susceptible to electromagnetic interference (EMI). This feature is particularly important in electrically noisy environments or where signal integrity is paramount. The device also includes fail-safe circuitry that ensures a high output state on the receiver outputs when the inputs are shorted or open, providing additional robustness for your system.

Maxim Integrated's commitment to quality and performance is evident in the MAX9173EUE+T, making it a top choice for engineers and designers looking to optimize their high-speed communication systems. With its combination of high-speed operation, low power, and compact size, this LVDS driver/receiver is an excellent choice for a wide range of applications.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5125 $50.2500
49+ $2.0615 $101.0135
76+ $1.9971 $151.7796
104+ $1.9327 $201.0008
134+ $1.8683 $250.3522
180+ $1.6750 $301.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 253 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess