EN
  • EN
  • DE

MAX9247ECM/V+T

Part No MAX9247ECM/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER LVDS 27BIT 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Serializer
Data Rate 756Mbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 27
Number of Outputs 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 142227-MAX9247ECM/V+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9247ECM/V+T CAD Model

Description

The MAX9247ECM/V+T from Maxim Integrated is a compact, high-speed serializer equipped with low-voltage differential signaling (LVDS) technology designed to provide a reliable communication interface for automotive and industrial applications. This serializer is part of Maxim's extensive line of data converters that are renowned for their performance, durability, and efficiency.

Key Features

  • High Data Rates: The MAX9247ECM/V+T supports data rates up to 2.5 Gbps, which allows for the rapid transmission of high-resolution video and control data without significant latency.
  • Reduced EMI: With its LVDS technology, the product ensures reduced electromagnetic interference (EMI), a critical aspect for applications in sensitive electronic environments.
  • Embedded Control Channel: This serializer includes an embedded control channel that operates at 9.6 kbps to 1 Mbps, which allows for bidirectional control communication even when the main channel is inactive.
  • Low Power Consumption: It is designed for low power operation, making it an ideal choice for automotive applications where energy efficiency is paramount.
  • Robust Error Detection: The device incorporates robust error detection features, including cyclic redundancy check (CRC) on the control channel and parity on the video data, ensuring data integrity during transmission.

Applications

The MAX9247ECM/V+T is particularly suited for use in complex automotive systems, such as:

  • Advanced driver-assistance systems (ADAS)
  • Infotainment and navigation systems
  • Rear-seat entertainment systems
  • Automotive camera systems

In addition to automotive applications, this serializer can also be utilized in industrial environments, such as automated factory settings, where high-speed data transmission and integrity are crucial.

Package and Quality

The MAX9247ECM/V+T is offered in a 48-pin LQFP package, which is designed to meet the rigorous standards of the automotive industry, including extended temperature ranges and high reliability. Maxim Integrated's commitment to quality ensures that this serializer performs optimally in the most demanding conditions.

You May Also Be Interested in

National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7891 $58.9455
12+ $9.6731 $116.0772
19+ $9.3705 $178.0395
26+ $9.0679 $235.7654
33+ $8.7665 $289.2945
45+ $7.8598 $353.6910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,360 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess