EN
  • EN
  • DE

MAX931

Part No MAX931
Manufacturer Maxim Integrated
Description Ultra Low-Power, Low-Cost Comparators with 2eference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1215366-MAX931
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MAX931 CAD Model

Description

Maxim Integrated's MAX931 Precision Comparator

The MAX931 from Maxim Integrated stands as a high-performance, low-power precision voltage comparator, designed to offer a perfect blend of power efficiency and accuracy for a wide array of applications. This device is a part of the MAX931 family, which includes single (MAX931), dual (MAX932), and quad (MAX934) comparators, ensuring a flexible solution tailored to meet the needs of various system configurations.

Featuring a low-power consumption of just 4µA (typical) per comparator at +5V, the MAX931 is an ideal choice for battery-powered and portable devices where power conservation is critical. Despite its low power usage, it does not compromise on speed, delivering a fast propagation delay of typically 40µs. This makes it suitable for applications that require both energy efficiency and prompt response times.

The MAX931 operates from a single +2.5V to +11V supply or from dual ±1.25V to ±5.5V supplies. This wide operating voltage range provides designers with the flexibility to use the comparator in various circuits without the need for additional power regulation components. Furthermore, its input voltage range includes the ground level, which is an advantageous feature for single-supply operations.

Another significant feature of the MAX931 is its integrated reference with a 1.182V output, which simplifies the design process by eliminating the need for an external reference in many applications. The device also offers an adjustable hysteresis capability, allowing for fine-tuning to avoid noise-triggered oscillations and ensure stable operation.

With its push-pull output stage, the MAX931 can sink and source current, which means it can directly drive LEDs or relays, providing a versatile output configuration for various interfacing requirements. Additionally, the comparator's outputs are compatible with TTL and CMOS logic, making it easy to integrate into digital systems.

Designed with reliability in mind, the MAX931 features a temperature range of -40°C to +85°C, allowing it to operate in a wide range of environmental conditions. Whether used in control systems, threshold detectors, or window comparators, the MAX931 from Maxim Integrated is a robust and efficient solution for precision voltage comparison needs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess