EN
  • EN
  • DE

MAX931CPA+

Part No MAX931CPA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SNGL W/REF LP 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 124802-MAX931CPA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX931CPA+ CAD Model

Description

Maxim Integrated's MAX931CPA+ - Precision, Low-Power Comparator

The MAX931CPA+ is a high-performance, precision voltage comparator from Maxim Integrated that offers a perfect blend of power efficiency and accuracy. This device is designed to operate over a wide single or dual supply voltage range, making it highly versatile for diverse applications. Its precision voltage comparison capabilities make it ideal for portable and battery-powered devices where power conservation is critical.

Key Features

  • Low Power Consumption: The MAX931CPA+ is optimized for low-power operations, consuming only 4µA of supply current per comparator, which is particularly beneficial for extending the battery life in portable applications.
  • Wide Supply Voltage Range: It can function with a single supply voltage ranging from +2.5V to +11V or a dual supply voltage from ±1.25V to ±5.5V, offering flexibility in various circuit configurations.
  • High Precision: This comparator boasts a tight offset voltage of 5mV (max), ensuring high accuracy in voltage comparison tasks.
  • Fast Response Time: The MAX931CPA+ offers a fast propagation delay, typically 150µs, which is crucial for time-sensitive applications.
  • Integrated Reference: It comes with an onboard 1.182V ±1% reference, reducing the need for external components and simplifying design.

Applications

The MAX931CPA+ is well-suited for a variety of applications that require precise voltage monitoring and low power consumption. These include:

  • Battery Monitoring
  • Threshold Detectors/Switches
  • Window Comparators
  • Portable Equipment
  • Energy Management Systems
  • Medical Devices

Package and Quality

The device is offered in an 8-pin PDIP package, ensuring ease of integration into a wide range of electronic circuits. Maxim Integrated is committed to high-quality standards, and the MAX931CPA+ is no exception, providing reliable performance for critical and demanding applications.

In summary, the MAX931CPA+ from Maxim Integrated is an excellent choice for designers looking for a precise, low-power comparator that can easily fit into their power-sensitive applications. Its robust feature set and flexible operation make it a go-to component for precision voltage comparison needs.

You May Also Be Interested in

NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
NJR Corporation/NJRC
Lowest to $2.9245
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess