EN
  • EN
  • DE

MAX9323EUP

Part No MAX9323EUP
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Buffers, Drivers
Description CLOCK AND DATA DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Clock/Data Driver
Number of Circuits 1
Input LVCMOS
Output LVPECL
Frequency - Max 1.5 GHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Standard Package 56 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632685-MAX9323EUP
Ultra Librarian 3D Model Ultra Librarian MAX9323EUP CAD Model

Description

Maxim Integrated MAX9323EUP: High-Speed, Low-Skew, 1:10 Differential-to-LVPECL/ECL Clock/Data Driver

The MAX9323EUP from Maxim Integrated is a precision, high-speed 1:10 differential-to-LVPECL/ECL clock/data driver, designed to address the needs for controlled impedance environments and high-speed data transmission systems. Encapsulated in a space-saving 20-pin TSSOP package, this device is optimized for performance in a variety of applications, including networking, telecommunications, and high-performance computing systems.

With its differential PECL/ECL inputs, the MAX9323EUP is capable of translating signals into ten low-skew LVPECL/ECL outputs, ensuring signal integrity and minimizing timing discrepancies across multiple signal paths. This feature is particularly critical in synchronous communication systems where data coherence and timing precision are paramount.

The device operates from a -4.2V to -5.5V supply voltage, making it compatible with ECL systems, while also supporting a VCC range of +3.0V to +5.5V for LVPECL applications. This dual-range voltage capability allows for flexible integration into various system architectures without the need for additional level-shifting components.

One of the standout attributes of the MAX9323EUP is its low-skew output characteristic, which is typically less than 50ps within the device. This low skew ensures that the outputs are tightly aligned in time, providing a stable and reliable distribution of high-speed signals. Furthermore, the device boasts a high-frequency operation, with propagation delays as low as 400ps, making it an excellent choice for high-speed clock distribution networks.

Additional features of the MAX9323EUP include a fail-safe input structure that guarantees a known output state when input signals are undriven, and power-down inputs that reduce power consumption when the device is not in use. These features contribute to the robustness and energy efficiency of the systems in which the MAX9323EUP is deployed.

For designers and engineers looking to implement a high-performance, reliable clock/data distribution solution, the Maxim Integrated MAX9323EUP offers an exceptional balance of speed, signal integrity, and functional versatility, making it an indispensable component in advanced electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess